TDK Corporation SMD 10UH 3.6A 20.4MOHM Inductor and Choke CLF10060NIT-100M-D

Description
FIXED IND 10UH 3.6A 20.4MOHM SMD Product overview: CLF10060NIT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.6A, 20.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.6A, 20.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-100M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 3.6A 20.4MOHM SMD Product overview: CLF10060NIT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.6A, 20.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.6A, 20.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-100M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 3.6A 20.4MOHM Inductor and Choke - 71-CLF10060NIT-100M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.6A 20.4MOHM Inductor and Choke
71-CLF10060NIT-100M-D
SMD 10UH 3.6A 20.4MOHM Inductor and Choke 71-CLF10060NIT-100M-D
FIXED IND 10UH 3.6A 20.4MOHM SMD Product overview: CLF10060NIT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.6A, 20.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.6A, 20.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-100M- D can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.6A 20.4MOHM SMD Product overview: CLF10060NIT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.6A, 20.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.6A, 20.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-100M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10060NIT-100M-D
866811-CLF10060NIT-100M-D
Fixed Inductors - CLF10060NIT-100M-D 866811-CLF10060NIT-100M-D
Manufacturer: TDK Corporation Win Source Part Number: 866811-CLF10060NIT-1 00M-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 20.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174716-1, 445-174716-2, 445-174716-6

Manufacturer: TDK Corporation
Win Source Part Number: 866811-CLF10060NIT-100M-D
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 20.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174716-1, 445-174716-2, 445-174716-6

Buy Now
Fixed Inductors - 445-174716-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174716-6-ND
Fixed Inductors 445-174716-6-ND
10µH Shielded Wirewound Inductor 3.6A 20.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.6A 20.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174716-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174716-2-ND
Fixed Inductors 445-174716-2-ND
10µH Shielded Wirewound Inductor 3.6A 20.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.6A 20.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174716-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174716-1-ND
Fixed Inductors 445-174716-1-ND
10µH Shielded Wirewound Inductor 3.6A 20.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.6A 20.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF10060NIT-100M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10060NIT-100M-D
Fixed Inductors CLF10060NIT-100M-D
FIXED IND 10UH 3.6A 20.4MOHM SMD

FIXED IND 10UH 3.6A 20.4MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CLF10060NIT-100M-D
Inductors/Coils/Transformers >> Power Inductors CLF10060NIT-100M-D
3.6A 10uH ±20% 3.6A SMD,10x10.1mm Power Inductors ROHS

3.6A 10uH ±20% 3.6A SMD,10x10.1mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 10Uh, 5.8A, 20%, Shielded; Inductance Tdk - 01AC4786 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 5.8A, 20%, Shielded; Inductance Tdk
01AC4786
Inductor, 10Uh, 5.8A, 20%, Shielded; Inductance Tdk 01AC4786
INDUCTOR, 10UH, 5.8A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 5.8A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):5.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 10UH 5.8A 20.4 MOHM - 769-CLF10060NIT-100M-D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 5.8A 20.4 MOHM
769-CLF10060NIT-100M-D
FIXED IND 10UH 5.8A 20.4 MOHM 769-CLF10060NIT-100M-D
FIXED IND 10UH 5.8A 20.4 MOHM

FIXED IND 10UH 5.8A 20.4 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10060NIT-100M-D 866811-CLF10060NIT-100M-D 445-174716-6-ND CLF10060NIT-100M-D CLF10060NIT-100M-D 01AC4786 769-CLF10060NIT-100M-D
Product Name SMD 10UH 3.6A 20.4MOHM Inductor and Choke Fixed Inductors - CLF10060NIT-100M-D Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 10Uh, 5.8A, 20%, Shielded; Inductance Tdk FIXED IND 10UH 5.8A 20.4 MOHM
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details