EPCOS AG 22uH 1KHz 2.8A Inductor and Choke B82477G2223M

Description
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 2.8A 0.036Ohm DCR T/R Product overview: B82477G2223M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1KHz, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2223M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 2.8A 0.036Ohm DCR T/R Product overview: B82477G2223M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1KHz, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2223M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 1KHz 2.8A Inductor and Choke - 71-B82477G2223M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 1KHz 2.8A Inductor and Choke
71-B82477G2223M
22uH 1KHz 2.8A Inductor and Choke 71-B82477G2223M
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 2.8A 0.036Ohm DCR T/R Product overview: B82477G2223M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1KHz, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2223M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 2.8A 0.036Ohm DCR T/R Product overview: B82477G2223M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1KHz, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2223M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 22uH 2.8A 20 % 12.3x12.3mm SMD - 3410-B82477G2223M - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 22uH 2.8A 20 % 12.3x12.3mm SMD
3410-B82477G2223M
Fixed Inductors 22uH 2.8A 20 % 12.3x12.3mm SMD 3410-B82477G2223M
Fixed Inductors 22uH 2.8A 20 % 12.3x12.3mm SMD

Fixed Inductors 22uH 2.8A 20 % 12.3x12.3mm SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477G2223M 3410-B82477G2223M
Product Name 22uH 1KHz 2.8A Inductor and Choke Fixed Inductors 22uH 2.8A 20 % 12.3x12.3mm SMD
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details