Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors DFE201612E-1R5M=P2

Description
Win Source Part Number: 1370472-DFE201612E-1 R5M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: DFE201612E Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 1.5 µH Current Rating (Amps): 2.3 A Current - Saturation (Isat): 3.2A Shielding: Shielded DC Resistance (DCR): 72Ohm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370472-DFE201612E-1 R5M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: DFE201612E Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 1.5 µH Current Rating (Amps): 2.3 A Current - Saturation (Isat): 3.2A Shielding: Shielded DC Resistance (DCR): 72Ohm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370472-DFE201612E-1R5M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370472-DFE201612E-1R5M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370472-DFE201612E-1R5M=P2
Win Source Part Number: 1370472-DFE201612E-1 R5M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: DFE201612E Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 1.5 µH Current Rating (Amps): 2.3 A Current - Saturation (Isat): 3.2A Shielding: Shielded DC Resistance (DCR): 72Ohm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370472-DFE201612E-1R5M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Base Product Number: DFE201612E
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Inductance: 1.5 µH
Current Rating (Amps): 2.3 A
Current - Saturation (Isat): 3.2A
Shielding: Shielded
DC Resistance (DCR): 72Ohm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-1R5M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 2.3A 72 MOHM SMD

FIXED IND 1.5UH 2.3A 72 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-1R5M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 2.3A 72Ohm Max 0806 (2016 Metric)

1.5µH Shielded Inductor 2.3A 72Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-1R5M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 2.3A 72 MOHM SMD

FIXED IND 1.5UH 2.3A 72 MOHM SMD

Buy Now Datasheet
SMD 1.5UH 2.3A 72 OHM Inductor and Choke - 71-DFE201612E-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.3A 72 OHM Inductor and Choke
71-DFE201612E-1R5M=P2
SMD 1.5UH 2.3A 72 OHM Inductor and Choke 71-DFE201612E-1R5M=P2
FIXED IND 1.5UH 2.3A 72 OHM SMD Product overview: DFE201612E-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.3A, 72 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.3A, 72 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-1R5M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.3A 72 OHM SMD Product overview: DFE201612E-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.3A, 72 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.3A, 72 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE201612E-1R5M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201612E-1R5M=P2
Fixed Inductors DFE201612E-1R5M=P2
FIXED IND 1.5UH 2.3A 72 OHM SMD

FIXED IND 1.5UH 2.3A 72 OHM SMD

Supplier's Site Datasheet
Inductor, 1.5Uh, 2.7A, 0806, Shielded; Inductance Murata - 33AC0625 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2.7A, 0806, Shielded; Inductance Murata
33AC0625
Inductor, 1.5Uh, 2.7A, 0806, Shielded; Inductance Murata 33AC0625
INDUCTOR, 1.5UH, 2.7A, 0806, SHIELDED; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2.7A, 0806, SHIELDED; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 1.5UH 2.3A 72 OHM SMD - 535-DFE201612E-1R5M=P2 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 2.3A 72 OHM SMD
535-DFE201612E-1R5M=P2
FIXED IND 1.5UH 2.3A 72 OHM SMD 535-DFE201612E-1R5M=P2
FIXED IND 1.5UH 2.3A 72 OHM SMD

FIXED IND 1.5UH 2.3A 72 OHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370472-DFE201612E-1R5M=P2 490-DFE201612E-1R5M=P2DKR-ND 71-DFE201612E-1R5M=P2 DFE201612E-1R5M=P2 33AC0625 535-DFE201612E-1R5M=P2
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5UH 2.3A 72 OHM Inductor and Choke Fixed Inductors Inductor, 1.5Uh, 2.7A, 0806, Shielded; Inductance Murata FIXED IND 1.5UH 2.3A 72 OHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Application RF Choke
Configuration Fixed Fixed Fixed
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH 1.5 microH
DCR 72 ohms 0.0720 ohms 72 ohms 72 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details