Sumida America Components Inc. Fixed Inductors CDRH3D11HPNP-100NC

Description
10µH Shielded Inductor 600mA 413mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 600mA 413mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1966-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1966-6-ND
Fixed Inductors 308-1966-6-ND
10µH Shielded Inductor 600mA 413mOhm Max Nonstandard

10µH Shielded Inductor 600mA 413mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1966-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1966-1-ND
Fixed Inductors 308-1966-1-ND
10µH Shielded Inductor 600mA 413mOhm Max Nonstandard

10µH Shielded Inductor 600mA 413mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1966-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1966-2-ND
Fixed Inductors 308-1966-2-ND
10µH Shielded Inductor 600mA 413mOhm Max Nonstandard

10µH Shielded Inductor 600mA 413mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052135-CDRH3D11HPNP-100NC
Inductors, Coils, Chokes - Fixed Inductors 1052135-CDRH3D11HPNP-100NC
Win Source Part Number: 1052135-CDRH3D11HPNP -100NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH3D11/HP Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 413mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): NRS4010T100MDGG; NRH3010T100MN; ASPI-0312FS-100M-T2; NRH3012T100MNV; VLF4010AT-100MR64; ASPI-0410FS-100M-T35 CDRH3D11/HPNP-100NC; CDRH3D11HPNP100NC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1966-1,308-1966- 2,308-1966-6 Current - Saturation (Isat): 800mA

Win Source Part Number: 1052135-CDRH3D11HPNP-100NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH3D11/HP
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 413mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Alternative Parts (Cross-Reference): NRS4010T100MDGG; NRH3010T100MN; ASPI-0312FS-100M-T2; NRH3012T100MNV; VLF4010AT-100MR64; ASPI-0410FS-100M-T35CDRH3D11/HPNP-100NC; CDRH3D11HPNP100NC;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1966-1,308-1966-2,308-1966-6
Current - Saturation (Isat): 800mA

Buy Now Datasheet
SMD 10UH 600MA 413MOHM Inductor and Choke - 71-CDRH3D11HPNP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 600MA 413MOHM Inductor and Choke
71-CDRH3D11HPNP-100NC
SMD 10UH 600MA 413MOHM Inductor and Choke 71-CDRH3D11HPNP-100NC
FIXED IND 10UH 600MA 413MOHM SMD Product overview: CDRH3D11HPNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 600MA, 413MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 600MA, 413MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D11HPNP-100N C can be used for catalog matching and distributor lookup.

FIXED IND 10UH 600MA 413MOHM SMD Product overview: CDRH3D11HPNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 600MA, 413MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 600MA, 413MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D11HPNP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 10UH 600MA 413 MOHM - 738-CDRH3D11HPNP-100NC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 600MA 413 MOHM
738-CDRH3D11HPNP-100NC
FIXED IND 10UH 600MA 413 MOHM 738-CDRH3D11HPNP-100NC
FIXED IND 10UH 600MA 413 MOHM

FIXED IND 10UH 600MA 413 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1966-6-ND 1052135-CDRH3D11HPNP-100NC 71-CDRH3D11HPNP-100NC 738-CDRH3D11HPNP-100NC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 600MA 413MOHM Inductor and Choke FIXED IND 10UH 600MA 413 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details