Abracon, LLC ASPI-0403S Wirewound (Shielded) ASPI-0403S-471M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 470 μH DC Resistance Max: 1.8 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 470 μH DC Resistance Max: 1.8 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403S Wirewound (Shielded) - ASPI-0403S-471M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403S Wirewound (Shielded)
ASPI-0403S-471M-T
ASPI-0403S Wirewound (Shielded) ASPI-0403S-471M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 470 μH DC Resistance Max: 1.8 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 470 μH
  • DC Resistance Max: 1.8 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.6 mm
  • Width: 4.45 mm
  • Height: 2.92 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0403S-471M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0403S-471M-TTR-ND
Fixed Inductors ASPI-0403S-471M-TTR-ND
470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-0403S-471M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0403S-471M-TCT-ND
Fixed Inductors ASPI-0403S-471M-TCT-ND
470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-0403S-471M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
FIXED IND 470UH 190MA 1.8 OHM - 5-ASPI-0403S-471M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470UH 190MA 1.8 OHM
5-ASPI-0403S-471M-T
FIXED IND 470UH 190MA 1.8 OHM 5-ASPI-0403S-471M-T
FIXED IND 470UH 190MA 1.8 OHM

FIXED IND 470UH 190MA 1.8 OHM

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403S-471M-T ASPI-0403S-471M-TTR-ND 5-ASPI-0403S-471M-T
Product Name ASPI-0403S Wirewound (Shielded) Fixed Inductors FIXED IND 470UH 190MA 1.8 OHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2126034P - RS Components, Ltd.
Specs
Inductance Range 680 microH
Rated DC Current 210 milliamps
Standards and Certifications RoHS
View Details