Sumida America Components Inc. Fixed Inductors CDRH4D28NP-100NC

Description
10µH Shielded Inductor 1A 128.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1A 128.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2303-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2303-6-ND
Fixed Inductors 308-2303-6-ND
10µH Shielded Inductor 1A 128.3mOhm Max Nonstandard

10µH Shielded Inductor 1A 128.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2303-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2303-1-ND
Fixed Inductors 308-2303-1-ND
10µH Shielded Inductor 1A 128.3mOhm Max Nonstandard

10µH Shielded Inductor 1A 128.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2303-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2303-2-ND
Fixed Inductors 308-2303-2-ND
10µH Shielded Inductor 1A 128.3mOhm Max Nonstandard

10µH Shielded Inductor 1A 128.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1A 128.3 MOHM Inductor and Choke - 71-CDRH4D28NP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1A 128.3 MOHM Inductor and Choke
71-CDRH4D28NP-100NC
SMD 10UH 1A 128.3 MOHM Inductor and Choke 71-CDRH4D28NP-100NC
FIXED IND 10UH 1A 128.3 MOHM SMD Product overview: CDRH4D28NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 128.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 128.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1A 128.3 MOHM SMD Product overview: CDRH4D28NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 128.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 128.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D28NP-100NC
1160860-CDRH4D28NP-100NC
Fixed Inductors - CDRH4D28NP-100NC 1160860-CDRH4D28NP-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160860-CDRH4D28NP-1 00NC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160860-CDRH4D28NP-100NC
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - CDRH4D28NP-100NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH4D28NP-100NC
Fixed Inductors CDRH4D28NP-100NC
FIXED IND 10UH 1A 128.3 MOHM SMD

FIXED IND 10UH 1A 128.3 MOHM SMD

Supplier's Site Datasheet
CDRH Series 10 uH ±30 % 1 A 95 mΩ Shielded Surface Mount Power Inductor - 738-CDRH4D28NP-100NC - Utmel Electronic Limited
Hong Kong, China
CDRH Series 10 uH ±30 % 1 A 95 mΩ Shielded Surface Mount Power Inductor
738-CDRH4D28NP-100NC
CDRH Series 10 uH ±30 % 1 A 95 mΩ Shielded Surface Mount Power Inductor 738-CDRH4D28NP-100NC
CDRH Series 10 uH ±30 % 1 A 95 mΩ Shielded Surface Mount Power Inductor

CDRH Series 10 uH ±30 % 1 A 95 mΩ Shielded Surface Mount Power Inductor

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH4D28NP-100NC
Inductors/Coils/Transformers >> Power Inductors CDRH4D28NP-100NC
1A 10uH ±30% SMD Power Inductors ROHS

1A 10uH ±30% SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2303-6-ND 71-CDRH4D28NP-100NC 1160860-CDRH4D28NP-100NC CDRH4D28NP-100NC 738-CDRH4D28NP-100NC CDRH4D28NP-100NC
Product Name Fixed Inductors SMD 10UH 1A 128.3 MOHM Inductor and Choke Fixed Inductors - CDRH4D28NP-100NC Fixed Inductors CDRH Series 10 uH ±30 % 1 A 95 mΩ Shielded Surface Mount Power Inductor Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data