Sumida America Components Inc. Fixed Inductors CDRH6D38NP-6R2NC

Description
6.2µH Shielded Inductor 2.5A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.2µH Shielded Inductor 2.5A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2315-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2315-2-ND
Fixed Inductors 308-2315-2-ND
6.2µH Shielded Inductor 2.5A 27mOhm Max Nonstandard

6.2µH Shielded Inductor 2.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2315-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2315-1-ND
Fixed Inductors 308-2315-1-ND
6.2µH Shielded Inductor 2.5A 27mOhm Max Nonstandard

6.2µH Shielded Inductor 2.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2315-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2315-6-ND
Fixed Inductors 308-2315-6-ND
6.2µH Shielded Inductor 2.5A 27mOhm Max Nonstandard

6.2µH Shielded Inductor 2.5A 27mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.2UH 2.5A 27 MOHM Inductor and Choke - 71-CDRH6D38NP-6R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.2UH 2.5A 27 MOHM Inductor and Choke
71-CDRH6D38NP-6R2NC
SMD 6.2UH 2.5A 27 MOHM Inductor and Choke 71-CDRH6D38NP-6R2NC
FIXED IND 6.2UH 2.5A 27 MOHM SMD Product overview: CDRH6D38NP-6R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 2.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 2.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-6R2NC can be used for catalog matching and distributor lookup.

FIXED IND 6.2UH 2.5A 27 MOHM SMD Product overview: CDRH6D38NP-6R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 2.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 2.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-6R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 6.2UH 2.50A SMD - 738-CDRH6D38NP-6R2NC - Utmel Electronic Limited
Hong Kong, China
INDUCTOR POWER 6.2UH 2.50A SMD
738-CDRH6D38NP-6R2NC
INDUCTOR POWER 6.2UH 2.50A SMD 738-CDRH6D38NP-6R2NC
INDUCTOR POWER 6.2UH 2.50A SMD

INDUCTOR POWER 6.2UH 2.50A SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2315-2-ND 71-CDRH6D38NP-6R2NC 738-CDRH6D38NP-6R2NC
Product Name Fixed Inductors SMD 6.2UH 2.5A 27 MOHM Inductor and Choke INDUCTOR POWER 6.2UH 2.50A SMD
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 0402DF-181XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details