EPCOS AG Fixed Inductors - B82422A3101K100 B82422A3101K100

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150876-B82422A3101K 100 Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150876-B82422A3101K 100 Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82422A3101K100
1150876-B82422A3101K100
Fixed Inductors - B82422A3101K100 1150876-B82422A3101K100
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150876-B82422A3101K 100 Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150876-B82422A3101K100
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 0.1uH 10MHz 0.44A Inductor and Choke - 71-B82422A3101K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1uH 10MHz 0.44A Inductor and Choke
71-B82422A3101K100
Automotive 0.1uH 10MHz 0.44A Inductor and Choke 71-B82422A3101K100
Inductor RF Molded Wirewound 0.1uH 10% 10MHz 25Q-Factor Ceramic 0.44A 0.26Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3101K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 10MHz, 0.44A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 10MHz, 0.44A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3101K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.1uH 10% 10MHz 25Q-Factor Ceramic 0.44A 0.26Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3101K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 10MHz, 0.44A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 10MHz, 0.44A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3101K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1708-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1708-2-ND
Fixed Inductors 495-1708-2-ND
100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead

100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1708-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1708-1-ND
Fixed Inductors 495-1708-1-ND
100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead

100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1708-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1708-6-ND
Fixed Inductors 495-1708-6-ND
100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead

100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 100Nh, 440Ma, +10%, 1Ghz; Inductance Epcos - 22C0396 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 440Ma, +10%, 1Ghz; Inductance Epcos
22C0396
Inductor, 100Nh, 440Ma, +10%, 1Ghz; Inductance Epcos 22C0396
INDUCTOR, 100NH, 440MA, +10%, 1GHZ; Inductance:100nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:1GHz; DC Current Rating:440mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100NH, 440MA, +10%, 1GHZ; Inductance:100nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:1GHz; DC Current Rating:440mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
FIXED IND 100NH 440MA 260 MOHM - 3410-B82422A3101K100 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100NH 440MA 260 MOHM
3410-B82422A3101K100
FIXED IND 100NH 440MA 260 MOHM 3410-B82422A3101K100
FIXED IND 100NH 440MA 260 MOHM

FIXED IND 100NH 440MA 260 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1150876-B82422A3101K100 71-B82422A3101K100 495-1708-2-ND 22C0396 3410-B82422A3101K100
Product Name Fixed Inductors - B82422A3101K100 Automotive 0.1uH 10MHz 0.44A Inductor and Choke Fixed Inductors Inductor, 100Nh, 440Ma, +10%, 1Ghz; Inductance Epcos FIXED IND 100NH 440MA 260 MOHM
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 25 25 25
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers