EPCOS AG Fixed Inductors - B82442A1472K B82442A1472K

Description
Manufacturer: TDK Corporation Win Source Part Number: 863218-B82442A1472K Series: * Features: Inductor Package: Bulk Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 863218-B82442A1472K Series: * Features: Inductor Package: Bulk Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442A1472K - 863218-B82442A1472K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82442A1472K
863218-B82442A1472K
Fixed Inductors - B82442A1472K 863218-B82442A1472K
Manufacturer: TDK Corporation Win Source Part Number: 863218-B82442A1472K Series: * Features: Inductor Package: Bulk Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request

Manufacturer: TDK Corporation
Win Source Part Number: 863218-B82442A1472K
Series: *
Features: Inductor
Package: Bulk
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request

Buy Now
Automotive 4.7uH 7.96MHz 0.95A Inductor and Choke - 71-B82442A1472K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 7.96MHz 0.95A Inductor and Choke
71-B82442A1472K
Automotive 4.7uH 7.96MHz 0.95A Inductor and Choke 71-B82442A1472K
Inductor General Purpose Drum Core 4.7uH 10% 7.96MHz 10Q-Factor Ferrite 0.95A 0.088Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1472K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 7.96MHz, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 7.96MHz, 0.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1472K can be used for catalog matching and distributor lookup.

Inductor General Purpose Drum Core 4.7uH 10% 7.96MHz 10Q-Factor Ferrite 0.95A 0.088Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1472K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 7.96MHz, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 7.96MHz, 0.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1472K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
4.7µH Unshielded Wirewound Inductor 950mA 88 mOhm Max 2220 (5750 Metric) - 3410-B82442A1472K - Utmel Electronic Limited
Hong Kong, China
4.7µH Unshielded Wirewound Inductor 950mA 88 mOhm Max 2220 (5750 Metric)
3410-B82442A1472K
4.7µH Unshielded Wirewound Inductor 950mA 88 mOhm Max 2220 (5750 Metric) 3410-B82442A1472K
4.7µH Unshielded Wirewound Inductor 950mA 88 mOhm Max 2220 (5750 Metric)

4.7µH Unshielded Wirewound Inductor 950mA 88 mOhm Max 2220 (5750 Metric)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863218-B82442A1472K 71-B82442A1472K 3410-B82442A1472K
Product Name Fixed Inductors - B82442A1472K Automotive 4.7uH 7.96MHz 0.95A Inductor and Choke 4.7µH Unshielded Wirewound Inductor 950mA 88 mOhm Max 2220 (5750 Metric)
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 10 10
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details