TDK Corporation Fixed Inductors CLF7045NIT-221M-D

Description
220µH Shielded Wirewound Inductor 560mA 660mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 560mA 660mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174181-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174181-2-ND
Fixed Inductors 445-174181-2-ND
220µH Shielded Wirewound Inductor 560mA 660mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 560mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174181-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174181-1-ND
Fixed Inductors 445-174181-1-ND
220µH Shielded Wirewound Inductor 560mA 660mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 560mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174181-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174181-6-ND
Fixed Inductors 445-174181-6-ND
220µH Shielded Wirewound Inductor 560mA 660mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 560mA 660mOhm Max Nonstandard

Buy Now Datasheet
220UH 560MA 660MOHM Inductor and Choke - 71-CLF7045NIT-221M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 560MA 660MOHM Inductor and Choke
71-CLF7045NIT-221M-D
220UH 560MA 660MOHM Inductor and Choke 71-CLF7045NIT-221M-D
FIXED IND 220UH 560MA 660MOHM SM Product overview: CLF7045NIT-221M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 560MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 560MA, 660MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-221M-D can be used for catalog matching and distributor lookup.

FIXED IND 220UH 560MA 660MOHM SM Product overview: CLF7045NIT-221M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 560MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 560MA, 660MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-221M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-221M-D
866828-CLF7045NIT-221M-D
Fixed Inductors - CLF7045NIT-221M-D 866828-CLF7045NIT-221M-D
Manufacturer: TDK Corporation Win Source Part Number: 866828-CLF7045NIT-22 1M-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 660mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174181-6, 445-174181-1, 445-174181-2

Manufacturer: TDK Corporation
Win Source Part Number: 866828-CLF7045NIT-221M-D
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 660mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174181-6, 445-174181-1, 445-174181-2

Buy Now
FIXED IND 220UH 750MA 660 MOHM - 769-CLF7045NIT-221M-D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220UH 750MA 660 MOHM
769-CLF7045NIT-221M-D
FIXED IND 220UH 750MA 660 MOHM 769-CLF7045NIT-221M-D
FIXED IND 220UH 750MA 660 MOHM

FIXED IND 220UH 750MA 660 MOHM

Supplier's Site
Inductor, 220Uh, 0.75A, 20%, Shielded; Inductance Tdk - 01AC4860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 0.75A, 20%, Shielded; Inductance Tdk
01AC4860
Inductor, 220Uh, 0.75A, 20%, Shielded; Inductance Tdk 01AC4860
INDUCTOR, 220UH, 0.75A, 20%, SHIELDED; Inductance:220µH; RMS Current (Irms):750mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 220UH, 0.75A, 20%, SHIELDED; Inductance:220µH; RMS Current (Irms):750mA; Inductor Construction:Shielded; Saturation Current (Isat):560mA; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174181-2-ND 71-CLF7045NIT-221M-D 866828-CLF7045NIT-221M-D 769-CLF7045NIT-221M-D 01AC4860
Product Name Fixed Inductors 220UH 560MA 660MOHM Inductor and Choke Fixed Inductors - CLF7045NIT-221M-D FIXED IND 220UH 750MA 660 MOHM Inductor, 220Uh, 0.75A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details