Taiyo Yuden Co., Ltd. FIXED IND 47UH 240MA 3.12 OHM CB2016T470MV

Description
FIXED IND 47UH 240MA 3.12 OHM
Datasheet
Description
FIXED IND 47UH 240MA 3.12 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIXED IND 47UH 240MA 3.12 OHM - 782-CB2016T470MV - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47UH 240MA 3.12 OHM
782-CB2016T470MV
FIXED IND 47UH 240MA 3.12 OHM 782-CB2016T470MV
FIXED IND 47UH 240MA 3.12 OHM

FIXED IND 47UH 240MA 3.12 OHM

Supplier's Site
Inductor, Wirewound, 47Uh, 20%, 0806; Inductance Taiyo Yuden - 29X7622 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 47Uh, 20%, 0806; Inductance Taiyo Yuden
29X7622
Inductor, Wirewound, 47Uh, 20%, 0806; Inductance Taiyo Yuden 29X7622
INDUCTOR, WIREWOUND, 47UH, 20%, 0806; Inductance:47µH; DC Resistance Max:2.4ohm; Self Resonant Frequency:11MHz; DC Current Rating:120mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 47UH, 20%, 0806; Inductance:47µH; DC Resistance Max:2.4ohm; Self Resonant Frequency:11MHz; DC Current Rating:120mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Wirewound, 47Uh, 20%, 0806; Inductance Taiyo Yuden - 29X7623 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 47Uh, 20%, 0806; Inductance Taiyo Yuden
29X7623
Inductor, Wirewound, 47Uh, 20%, 0806; Inductance Taiyo Yuden 29X7623
INDUCTOR, WIREWOUND, 47UH, 20%, 0806; Inductance:47µH; DC Resistance Max:2.4ohm; Self Resonant Frequency:11MHz; DC Current Rating:120mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 47UH, 20%, 0806; Inductance:47µH; DC Resistance Max:2.4ohm; Self Resonant Frequency:11MHz; DC Current Rating:120mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 782-CB2016T470MV 29X7622
Product Name FIXED IND 47UH 240MA 3.12 OHM Inductor, Wirewound, 47Uh, 20%, 0806; Inductance Taiyo Yuden
Operating Temperature -40 C (-40 F)
Mounting Option Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Range 47 microH 47 microH
DCR 3.12 ohms 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Molded SMD Inductors - 1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details