Murata Power Solutions SMD 3.3UH 5.6A 28 MOHM Inductor and Choke FDSD0630-H-3R3M=P3

Description
FIXED IND 3.3UH 5.6A 28 MOHM SMD Product overview: FDSD0630-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.6A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.6A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-3R3M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 5.6A 28 MOHM SMD Product overview: FDSD0630-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.6A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.6A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-3R3M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 5.6A 28 MOHM Inductor and Choke - 71-FDSD0630-H-3R3M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5.6A 28 MOHM Inductor and Choke
71-FDSD0630-H-3R3M=P3
SMD 3.3UH 5.6A 28 MOHM Inductor and Choke 71-FDSD0630-H-3R3M=P3
FIXED IND 3.3UH 5.6A 28 MOHM SMD Product overview: FDSD0630-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.6A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.6A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-3R3M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5.6A 28 MOHM SMD Product overview: FDSD0630-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.6A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.6A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-3R3M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - FDSD0630-H-3R3M=P3
774491-FDSD0630-H-3R3M=P3
Fixed Inductors - FDSD0630-H-3R3M=P3 774491-FDSD0630-H-3R3M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 774491-FDSD0630-H-3R 3M=P3 Series: FDSD0630 Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 5.6A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Current - Saturation: 8A Test Frequency: 100kHz Family Name: FDSD0630 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28 mOhm Max Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Height - Seated (Maximum): 0.118" (3.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 774491-FDSD0630-H-3R3M=P3
Series: FDSD0630
Packaging: Reel package
Type: Wirewound
Package: Nonstandard
Current Rating: 5.6A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 8A
Test Frequency: 100kHz
Family Name: FDSD0630
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 28 mOhm Max
Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ind Metal Alloy Shielded 3.3uH 20% 100KHz Powdered Iron 5.6A T/R - 535-FDSD0630-H-3R3M=P3 - Utmel Electronic Limited
Hong Kong, China
Ind Metal Alloy Shielded 3.3uH 20% 100KHz Powdered Iron 5.6A T/R
535-FDSD0630-H-3R3M=P3
Ind Metal Alloy Shielded 3.3uH 20% 100KHz Powdered Iron 5.6A T/R 535-FDSD0630-H-3R3M=P3
Ind Metal Alloy Shielded 3.3uH 20% 100KHz Powdered Iron 5.6A T/R

Ind Metal Alloy Shielded 3.3uH 20% 100KHz Powdered Iron 5.6A T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0630-H-3R3M=P3 774491-FDSD0630-H-3R3M=P3 535-FDSD0630-H-3R3M=P3
Product Name SMD 3.3UH 5.6A 28 MOHM Inductor and Choke Fixed Inductors - FDSD0630-H-3R3M=P3 Ind Metal Alloy Shielded 3.3uH 20% 100KHz Powdered Iron 5.6A T/R
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details