EPCOS AG 47uH 1KHz 1.8A Inductor and Choke B82477G2473M

Description
Inductor Power Shielded Wirewound 47uH 20% 1KHz Ferrite 1.8A 0.075Ohm DCR T/R Product overview: B82477G2473M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 1KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 1KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2473M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 47uH 20% 1KHz Ferrite 1.8A 0.075Ohm DCR T/R Product overview: B82477G2473M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 1KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 1KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2473M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47uH 1KHz 1.8A Inductor and Choke - 71-B82477G2473M - ERSAELECTRONICS PTE. LTD.
Singapore
47uH 1KHz 1.8A Inductor and Choke
71-B82477G2473M
47uH 1KHz 1.8A Inductor and Choke 71-B82477G2473M
Inductor Power Shielded Wirewound 47uH 20% 1KHz Ferrite 1.8A 0.075Ohm DCR T/R Product overview: B82477G2473M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 1KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 1KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2473M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 1KHz Ferrite 1.8A 0.075Ohm DCR T/R Product overview: B82477G2473M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 1KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 1KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2473M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82477G2473M
713655-B82477G2473M
Fixed Inductors - B82477G2473M 713655-B82477G2473M
Manufacturer: TDK Corporation Win Source Part Number: 713655-B82477G2473M Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 713655-B82477G2473M
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now
47µH Shielded Wirewound Inductor 1.8A 75 mOhm Max Nonstandard - 3410-B82477G2473M - Utmel Electronic Limited
Hong Kong, China
47µH Shielded Wirewound Inductor 1.8A 75 mOhm Max Nonstandard
3410-B82477G2473M
47µH Shielded Wirewound Inductor 1.8A 75 mOhm Max Nonstandard 3410-B82477G2473M
47µH Shielded Wirewound Inductor 1.8A 75 mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 75 mOhm Max Nonstandard

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477G2473M 713655-B82477G2473M 3410-B82477G2473M
Product Name 47uH 1KHz 1.8A Inductor and Choke Fixed Inductors - B82477G2473M 47µH Shielded Wirewound Inductor 1.8A 75 mOhm Max Nonstandard
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers