Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH124NP-680MC

Description
Win Source Part Number: 1177915-CDRH124NP-68 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH124 Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): CDRH124NP680MC; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1936-1,308-1936- 2,308-1936-6
Request a Quote Datasheet
Description
Win Source Part Number: 1177915-CDRH124NP-68 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH124 Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): CDRH124NP680MC; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1936-1,308-1936- 2,308-1936-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1177915-CDRH124NP-680MC
Inductors, Coils, Chokes - Fixed Inductors 1177915-CDRH124NP-680MC
Win Source Part Number: 1177915-CDRH124NP-68 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH124 Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): CDRH124NP680MC; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1936-1,308-1936- 2,308-1936-6

Win Source Part Number: 1177915-CDRH124NP-680MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH124
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 220mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): CDRH124NP680MC;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1936-1,308-1936-2,308-1936-6

Buy Now Datasheet
SMD 68UH 1.5A 220 MOHM Inductor and Choke - 71-CDRH124NP-680MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.5A 220 MOHM Inductor and Choke
71-CDRH124NP-680MC
SMD 68UH 1.5A 220 MOHM Inductor and Choke 71-CDRH124NP-680MC
FIXED IND 68UH 1.5A 220 MOHM SMD Product overview: CDRH124NP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.5A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.5A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-680MC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.5A 220 MOHM SMD Product overview: CDRH124NP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.5A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.5A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-680MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1936-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1936-1-ND
Fixed Inductors 308-1936-1-ND
68µH Shielded Inductor 1.5A 220mOhm Max Nonstandard

68µH Shielded Inductor 1.5A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1936-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1936-6-ND
Fixed Inductors 308-1936-6-ND
68µH Shielded Inductor 1.5A 220mOhm Max Nonstandard

68µH Shielded Inductor 1.5A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1936-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1936-2-ND
Fixed Inductors 308-1936-2-ND
68µH Shielded Inductor 1.5A 220mOhm Max Nonstandard

68µH Shielded Inductor 1.5A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH124NP-680MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH124NP-680MC
Fixed Inductors CDRH124NP-680MC
FIXED IND 68UH 1.5A 220 MOHM SMD

FIXED IND 68UH 1.5A 220 MOHM SMD

Supplier's Site Datasheet
FIXED IND 68UH 1.5A 220 MOHM SMD - 738-CDRH124NP-680MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 68UH 1.5A 220 MOHM SMD
738-CDRH124NP-680MC
FIXED IND 68UH 1.5A 220 MOHM SMD 738-CDRH124NP-680MC
FIXED IND 68UH 1.5A 220 MOHM SMD

FIXED IND 68UH 1.5A 220 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1177915-CDRH124NP-680MC 71-CDRH124NP-680MC 308-1936-1-ND CDRH124NP-680MC 738-CDRH124NP-680MC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 1.5A 220 MOHM Inductor and Choke Fixed Inductors Fixed Inductors FIXED IND 68UH 1.5A 220 MOHM SMD
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details