Taiyo Yuden Co., Ltd. Inductors, Coils, Chokes - Fixed Inductors CBC2012T220M

Description
Win Source Part Number: 1370539-CBC2012T220M Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: CB, C Type Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.057" (1.45mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 22 µH Current Rating (Amps): 190 mA Current - Saturation (Isat): 170mA Shielding: Unshielded DC Resistance (DCR): 4.81Ohm Max Frequency - Self Resonant: 16MHz Inductance Frequency - Test: 2.52 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370539-CBC2012T220M Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: CB, C Type Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.057" (1.45mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 22 µH Current Rating (Amps): 190 mA Current - Saturation (Isat): 170mA Shielding: Unshielded DC Resistance (DCR): 4.81Ohm Max Frequency - Self Resonant: 16MHz Inductance Frequency - Test: 2.52 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370539-CBC2012T220M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370539-CBC2012T220M
Inductors, Coils, Chokes - Fixed Inductors 1370539-CBC2012T220M
Win Source Part Number: 1370539-CBC2012T220M Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: CB, C Type Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.057" (1.45mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 22 µH Current Rating (Amps): 190 mA Current - Saturation (Isat): 170mA Shielding: Unshielded DC Resistance (DCR): 4.81Ohm Max Frequency - Self Resonant: 16MHz Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1370539-CBC2012T220M
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: CB, C Type
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 22 µH
Current Rating (Amps): 190 mA
Current - Saturation (Isat): 170mA
Shielding: Unshielded
DC Resistance (DCR): 4.81Ohm Max
Frequency - Self Resonant: 16MHz
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uH 190mA Inductor and Choke
71-CBC2012T220M
SMD 22uH 190mA Inductor and Choke 71-CBC2012T220M
22uH 20% Ferrite SMD Inductor 0805 190mA Product overview: CBC2012T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T220M can be used for catalog matching and distributor lookup.

22uH 20% Ferrite SMD Inductor 0805 190mA Product overview: CBC2012T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-1604-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1604-1-ND
Fixed Inductors 587-1604-1-ND
22µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1604-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1604-6-ND
Fixed Inductors 587-1604-6-ND
22µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1604-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1604-2-ND
Fixed Inductors 587-1604-2-ND
22µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 190mA 4.81Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
FIXED IND 22UH 190MA 4.81 OHM - 782-CBC2012T220M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 190MA 4.81 OHM
782-CBC2012T220M
FIXED IND 22UH 190MA 4.81 OHM 782-CBC2012T220M
FIXED IND 22UH 190MA 4.81 OHM

FIXED IND 22UH 190MA 4.81 OHM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370539-CBC2012T220M 71-CBC2012T220M 587-1604-1-ND 782-CBC2012T220M
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 22uH 190mA Inductor and Choke Fixed Inductors FIXED IND 22UH 190MA 4.81 OHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details