3.3µH Shielded Wirewound Inductor 2.6A 35mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 2.6A 35mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 2.6A 35mOhm Max Nonstandard
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2.6A 0.035Ohm DCR T/R Product overview: B82472G4332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4332M000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912680-B82472G4332M0
Series: B82472G4
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 35mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5670-6, B82472G4332M-ND, 495-5670-1, B82472G4332M, 495-5670-2
Power Inductor (SMD), 3.3 H, 2.6 A, Shielded, 1.9 A, 7.3mm x 7.3mm x 3.5mm
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5670-1-ND | 71-B82472G4332M000 | 912680-B82472G4332M000 | 3410-B82472G4332M000 |
| Product Name | Fixed Inductors | 3.3uH 100KHz 2.6A Inductor and Choke | Fixed Inductors - B82472G4332M000 | Power Inductor (SMD), 3.3 H, 2.6 A, Shielded, 1.9 A, 7.3mm x 7.3mm x 3.5mm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |