EPCOS AG Fixed Inductors - B82442A1225J B82442A1225J

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 818663-B82442A1225J Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 818663-B82442A1225J Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442A1225J
818663-B82442A1225J
Fixed Inductors - B82442A1225J 818663-B82442A1225J
Manufacturer: EPCOS (TDK) Win Source Part Number: 818663-B82442A1225J Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 818663-B82442A1225J
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 2200uH 252KHz 0.055A Inductor and Choke - 71-B82442A1225J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2200uH 252KHz 0.055A Inductor and Choke
71-B82442A1225J
Automotive 2200uH 252KHz 0.055A Inductor and Choke 71-B82442A1225J
Inductor General Purpose Drum Core 2200uH 5% 252KHz 30Q-Factor Ferrite 0.055A 28Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1225J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uH, 252KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2200uH, 252KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1225J can be used for catalog matching and distributor lookup.

Inductor General Purpose Drum Core 2200uH 5% 252KHz 30Q-Factor Ferrite 0.055A 28Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1225J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uH, 252KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2200uH, 252KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1225J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82442A Series, 2.2 Mh, 5%, 2220 [5650 Metric], 1.2 Mhz Rohs Compliant Epcos - 18J2521 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82442A Series, 2.2 Mh, 5%, 2220 [5650 Metric], 1.2 Mhz Rohs Compliant Epcos
18J2521
Surface Mount High Frequency Inductor, B82442A Series, 2.2 Mh, 5%, 2220 [5650 Metric], 1.2 Mhz Rohs Compliant Epcos 18J2521
Surface Mount High Frequency Inductor, B82442A Series, 2.2 mH, 5%, 2220 [5650 Metric], 1.2 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82442A Series, 2.2 mH, 5%, 2220 [5650 Metric], 1.2 MHz RoHS Compliant: Yes

Supplier's Site
EPCOS B82442A1225J Surface Mount High Frequency Inductor, B82442A Series, 2.2 mH, 55 mA, 2220 [5650 Metric], Wirewound - 3410-B82442A1225J - Utmel Electronic Limited
Hong Kong, China
EPCOS B82442A1225J Surface Mount High Frequency Inductor, B82442A Series, 2.2 mH, 55 mA, 2220 [5650 Metric], Wirewound
3410-B82442A1225J
EPCOS B82442A1225J Surface Mount High Frequency Inductor, B82442A Series, 2.2 mH, 55 mA, 2220 [5650 Metric], Wirewound 3410-B82442A1225J
EPCOS B82442A1225J Surface Mount High Frequency Inductor, B82442A Series, 2.2 mH, 55 mA, 2220 [5650 Metric], Wirewound

EPCOS B82442A1225J Surface Mount High Frequency Inductor, B82442A Series, 2.2 mH, 55 mA, 2220 [5650 Metric], Wirewound

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 818663-B82442A1225J 71-B82442A1225J 18J2521 3410-B82442A1225J
Product Name Fixed Inductors - B82442A1225J Automotive 2200uH 252KHz 0.055A Inductor and Choke Surface Mount High Frequency Inductor, B82442A Series, 2.2 Mh, 5%, 2220 [5650 Metric], 1.2 Mhz Rohs Compliant Epcos EPCOS B82442A1225J Surface Mount High Frequency Inductor, B82442A Series, 2.2 mH, 55 mA, 2220 [5650 Metric], Wirewound
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details