TDK Corporation SMD 15UH 5.1A 28.8MOHM Inductor and Choke CLF12577NIT-150M-D

Description
FIXED IND 15UH 5.1A 28.8MOHM SMD Product overview: CLF12577NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.1A, 28.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.1A, 28.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-150M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 5.1A 28.8MOHM SMD Product overview: CLF12577NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.1A, 28.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.1A, 28.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-150M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 5.1A 28.8MOHM Inductor and Choke - 71-CLF12577NIT-150M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 5.1A 28.8MOHM Inductor and Choke
71-CLF12577NIT-150M-D
SMD 15UH 5.1A 28.8MOHM Inductor and Choke 71-CLF12577NIT-150M-D
FIXED IND 15UH 5.1A 28.8MOHM SMD Product overview: CLF12577NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.1A, 28.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.1A, 28.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-150M- D can be used for catalog matching and distributor lookup.

FIXED IND 15UH 5.1A 28.8MOHM SMD Product overview: CLF12577NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.1A, 28.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.1A, 28.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-150M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174734-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174734-2-ND
Fixed Inductors 445-174734-2-ND
15µH Shielded Wirewound Inductor 5.1A 28.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5.1A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174734-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174734-6-ND
Fixed Inductors 445-174734-6-ND
15µH Shielded Wirewound Inductor 5.1A 28.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5.1A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174734-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174734-1-ND
Fixed Inductors 445-174734-1-ND
15µH Shielded Wirewound Inductor 5.1A 28.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5.1A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
962014-CLF12577NIT-150M-D
Inductors, Coils, Chokes - Fixed Inductors 962014-CLF12577NIT-150M-D
Win Source Part Number: 962014-CLF12577NIT-1 50M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 28.8mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm) Alternative Parts (Cross-Reference): 6100-150K-RC; SRR1260-150M; SRP1265A-150M; SLF12575T-150M4R7-PF ; SLF12555T-150M2R8-PF ; CLF10060NIT-150M-D; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174734-2,445-174 734-1,445-174734-6 Current - Saturation (Isat): 5.85A

Win Source Part Number: 962014-CLF12577NIT-150M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-NI-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 28.8mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm)
Alternative Parts (Cross-Reference): 6100-150K-RC; SRR1260-150M; SRP1265A-150M; SLF12575T-150M4R7-PF; SLF12555T-150M2R8-PF; CLF10060NIT-150M-D;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-174734-2,445-174734-1,445-174734-6
Current - Saturation (Isat): 5.85A

Buy Now
Inductor, 15Uh, 5.1A, 20%, Shielded; Inductance Tdk - 01AC4805 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 5.1A, 20%, Shielded; Inductance Tdk
01AC4805
Inductor, 15Uh, 5.1A, 20%, Shielded; Inductance Tdk 01AC4805
INDUCTOR, 15UH, 5.1A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):5.85A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 15UH, 5.1A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):5.85A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
TDK CLF12577NIT-150M-D Surface Mount Power Inductor, CLF-NI-D Series, 15 H, 5.1 A, 5.85 A, Shielded, 0.024 ohmNew - 769-CLF12577NIT-150M-D - Utmel Electronic Limited
Hong Kong, China
TDK CLF12577NIT-150M-D Surface Mount Power Inductor, CLF-NI-D Series, 15 H, 5.1 A, 5.85 A, Shielded, 0.024 ohmNew
769-CLF12577NIT-150M-D
TDK CLF12577NIT-150M-D Surface Mount Power Inductor, CLF-NI-D Series, 15 H, 5.1 A, 5.85 A, Shielded, 0.024 ohmNew 769-CLF12577NIT-150M-D
TDK CLF12577NIT-150M-D Surface Mount Power Inductor, CLF-NI-D Series, 15 H, 5.1 A, 5.85 A, Shielded, 0.024 ohmNew

TDK CLF12577NIT-150M-D Surface Mount Power Inductor, CLF-NI-D Series, 15 H, 5.1 A, 5.85 A, Shielded, 0.024 ohmNew

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF12577NIT-150M-D 445-174734-2-ND 962014-CLF12577NIT-150M-D 01AC4805 769-CLF12577NIT-150M-D
Product Name SMD 15UH 5.1A 28.8MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 15Uh, 5.1A, 20%, Shielded; Inductance Tdk TDK CLF12577NIT-150M-D Surface Mount Power Inductor, CLF-NI-D Series, 15 H, 5.1 A, 5.85 A, Shielded, 0.024 ohmNew
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details