Taiyo Yuden Co., Ltd. Fixed Inductors CB2012T100MR

Description
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5824-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5824-2-ND
Fixed Inductors 587-5824-2-ND
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5824-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5824-6-ND
Fixed Inductors 587-5824-6-ND
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5824-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5824-1-ND
Fixed Inductors 587-5824-1-ND
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10uH 2.52MHz 0.52A Inductor and Choke
71-CB2012T100MR
10uH 2.52MHz 0.52A Inductor and Choke 71-CB2012T100MR
Inductor Power Chip Wirewound 10uH 20% 2.52MHz Ferrite 0.52A 0.65Ohm DCR 0805 T/R Product overview: CB2012T100MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 0.52A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 0.52A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T100MR can be used for catalog matching and distributor lookup.

Inductor Power Chip Wirewound 10uH 20% 2.52MHz Ferrite 0.52A 0.65Ohm DCR 0805 T/R Product overview: CB2012T100MR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 0.52A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 0.52A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T100MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 10Uh, 200Ma, 20%; Inductance Taiyo Yuden - 30K5421 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 200Ma, 20%; Inductance Taiyo Yuden
30K5421
Power Inductor, 10Uh, 200Ma, 20%; Inductance Taiyo Yuden 30K5421
POWER INDUCTOR, 10UH, 200MA, 20%; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:520mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 200MA, 20%; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:520mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Power Inductor, 10Uh, 200Ma, 20%; Inductance Taiyo Yuden - 18J0807 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 200Ma, 20%; Inductance Taiyo Yuden
18J0807
Power Inductor, 10Uh, 200Ma, 20%; Inductance Taiyo Yuden 18J0807
POWER INDUCTOR, 10UH, 200MA, 20%; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:520mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 200MA, 20%; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:520mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CB2012T100MR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CB2012T100MR
Fixed Inductors CB2012T100MR
FIXED IND 10UH 520MA 650MOHM SMD

FIXED IND 10UH 520MA 650MOHM SMD

Supplier's Site Datasheet
Fixed Inductors 0805 10uH 650mOhms +/-20% 200mA - 782-CB2012T100MR - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0805 10uH 650mOhms +/-20% 200mA
782-CB2012T100MR
Fixed Inductors 0805 10uH 650mOhms +/-20% 200mA 782-CB2012T100MR
Fixed Inductors 0805 10uH 650mOhms +/-20% 200mA

Fixed Inductors 0805 10uH 650mOhms +/-20% 200mA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5824-2-ND 71-CB2012T100MR 30K5421 CB2012T100MR 782-CB2012T100MR
Product Name Fixed Inductors 10uH 2.52MHz 0.52A Inductor and Choke Power Inductor, 10Uh, 200Ma, 20%; Inductance Taiyo Yuden Fixed Inductors Fixed Inductors 0805 10uH 650mOhms +/-20% 200mA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers