Sumida America Components Inc. Fixed Inductors CDRH127NP-681MC

Description
680µH Shielded Inductor 670mA 1.46Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Inductor 670mA 1.46Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH127NP-681MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH127NP-681MCTR-ND
Fixed Inductors CDRH127NP-681MCTR-ND
680µH Shielded Inductor 670mA 1.46Ohm Max Nonstandard

680µH Shielded Inductor 670mA 1.46Ohm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370511-CDRH127NP-681MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370511-CDRH127NP-681MC
Inductors, Coils, Chokes - Fixed Inductors 1370511-CDRH127NP-681MC
Win Source Part Number: 1370511-CDRH127NP-68 1MC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDRH127 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Max): 0.315" (8.00mm) ECCN: EAR99 Inductance: 680 µH Current Rating (Amps): 670 mA Shielding: Shielded DC Resistance (DCR): 1.46Ohm Max Inductance Frequency - Test: 1 kHz

Win Source Part Number: 1370511-CDRH127NP-681MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH127
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max): 0.315" (8.00mm)
ECCN: EAR99
Inductance: 680 µH
Current Rating (Amps): 670 mA
Shielding: Shielded
DC Resistance (DCR): 1.46Ohm Max
Inductance Frequency - Test: 1 kHz

Buy Now Datasheet
680UH 670MA 1.46OHM Inductor and Choke - 71-CDRH127NP-681MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 670MA 1.46OHM Inductor and Choke
71-CDRH127NP-681MC
680UH 670MA 1.46OHM Inductor and Choke 71-CDRH127NP-681MC
FIXED IND 680UH 670MA 1.46OHM SM Product overview: CDRH127NP-681MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 670MA, 1.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 670MA, 1.46OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-681MC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 670MA 1.46OHM SM Product overview: CDRH127NP-681MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 670MA, 1.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 670MA, 1.46OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-681MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 680UH 670MA 1.46 OHM - 738-CDRH127NP-681MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680UH 670MA 1.46 OHM
738-CDRH127NP-681MC
FIXED IND 680UH 670MA 1.46 OHM 738-CDRH127NP-681MC
FIXED IND 680UH 670MA 1.46 OHM

FIXED IND 680UH 670MA 1.46 OHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH127NP-681MCTR-ND 1370511-CDRH127NP-681MC 71-CDRH127NP-681MC 738-CDRH127NP-681MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 680UH 670MA 1.46OHM Inductor and Choke FIXED IND 680UH 670MA 1.46 OHM
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 1.46 ohms 1.46 ohms 1.46 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details