EPCOS AG Fixed Inductors B82462G4332M000

Description
3.3µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1994-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1994-6-ND
Fixed Inductors 495-1994-6-ND
3.3µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1994-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1994-2-ND
Fixed Inductors 495-1994-2-ND
3.3µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1994-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1994-1-ND
Fixed Inductors 495-1994-1-ND
3.3µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard

Buy Now Datasheet
Automotive 3.3uH 100KHz 2.3A Inductor and Choke - 71-B82462G4332M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 2.3A Inductor and Choke
71-B82462G4332M000
Automotive 3.3uH 100KHz 2.3A Inductor and Choke 71-B82462G4332M000
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2.3A 0.031Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 2.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4332M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2.3A 0.031Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 2.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4332M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82462G4332M000
863233-B82462G4332M000
Fixed Inductors - B82462G4332M000 863233-B82462G4332M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863233-B82462G4332M0 00 Series: B82462G4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 31mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-1994-6, -495-1994-1-ND, -B82462G4332M, B82462G4332MV1, B82462G4332M, 495-1994-2, -495-1994-1, 495-1994-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863233-B82462G4332M000
Series: B82462G4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 31mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-1994-6, -495-1994-1-ND, -B82462G4332M, B82462G4332MV1, B82462G4332M, 495-1994-2, -495-1994-1, 495-1994-1

Buy Now Datasheet
FIXED IND 3.3UH 2.3A 31 MOHM SMD - 3410-B82462G4332M000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 2.3A 31 MOHM SMD
3410-B82462G4332M000
FIXED IND 3.3UH 2.3A 31 MOHM SMD 3410-B82462G4332M000
FIXED IND 3.3UH 2.3A 31 MOHM SMD

FIXED IND 3.3UH 2.3A 31 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1994-6-ND 71-B82462G4332M000 863233-B82462G4332M000 3410-B82462G4332M000
Product Name Fixed Inductors Automotive 3.3uH 100KHz 2.3A Inductor and Choke Fixed Inductors - B82462G4332M000 FIXED IND 3.3UH 2.3A 31 MOHM SMD
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details