FIXED IND 6.8UH 760MA 200MOHM SM Product overview: CDRH4D18NP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 760MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 760MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18NP-6R8NC can be used for catalog matching and distributor lookup.
Fixed Inductors 6.8uH 0.76A 30% SMD LP INDUCTOR
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH4D18NP-6R8NC | 738-CDRH4D18NP-6R8NC |
| Product Name | 6.8UH 760MA 200MOHM Inductor and Choke | Fixed Inductors 6.8uH 0.76A 30% SMD LP INDUCTOR |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Power Inductor | |
| Core Material | Ferrite | |
| Inductance Range | 6.8 microH | 6.8 microH |