FIXED IND 12UH 3.4A 46 MOHM SMD Product overview: CDRH104RNP-120NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3.4A, 46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3.4A, 46 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-120NC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370350-CDRH104RNP-1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH104R
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±30%
Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 12 µH
Current Rating (Amps): 3.4 A
Current - Saturation (Isat): 3.7A
Shielding: Shielded
DC Resistance (DCR): 46mOhm Max
Inductance Frequency - Test: 100 kHz
12µH Shielded Inductor 3.4A 46mOhm Max Nonstandard
12µH Shielded Inductor 3.4A 46mOhm Max Nonstandard
12µH Shielded Inductor 3.4A 46mOhm Max Nonstandard
3.8A 12uH ±30% 5A SMD Power Inductors ROHS
Fixed Inductors 12uH 3.7A 0.034ohms
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH104RNP-120NC | 1370350-CDRH104RNP-120NC | 308-1917-6-ND | CDRH104RNP-120NC | 738-CDRH104RNP-120NC |
| Product Name | SMD 12UH 3.4A 46 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors 12uH 3.7A 0.034ohms |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Power Inductor | Standard | |||
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Inductance Range | 12 microH | 12 microH | 12 microH | 12 microH |