Cyntec Co., Ltd. Fixed Inductors CML0306-1N5-BNH

Description
1.5nH Shielded Thin Film Inductor 650mA 160mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5nH Shielded Thin Film Inductor 650mA 160mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CML0306-1N5-BNH-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CML0306-1N5-BNH-ND
Fixed Inductors CML0306-1N5-BNH-ND
1.5nH Shielded Thin Film Inductor 650mA 160mOhm Max 0201 (0603 Metric)

1.5nH Shielded Thin Film Inductor 650mA 160mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369811-CML0306-1N5-BNH - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369811-CML0306-1N5-BNH
Inductors, Coils, Chokes - Fixed Inductors 1369811-CML0306-1N5-BNH
Win Source Part Number: 1369811-CML0306-1N5- BNH Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Thin Film MSL Level: 1 (Unlimited) Mfr: Delta Electronics/Cyntec Series: CML0306 Product Status: Obsolete Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.61mm x 0.31mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1.5 nH Current Rating (Amps): 650 mA Shielding: Shielded DC Resistance (DCR): 160mOhm Max Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369811-CML0306-1N5-BNH
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics/Cyntec
Series: CML0306
Product Status: Obsolete
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.61mm x 0.31mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 1.5 nH
Current Rating (Amps): 650 mA
Shielding: Shielded
DC Resistance (DCR): 160mOhm Max
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
430mA 1.5nH ±0.1nH 160mΩ 0201 Inductors (SMD) ROHS - 740-CML0306-1N5-BNH - Utmel Electronic Limited
Hong Kong, China
430mA 1.5nH ±0.1nH 160mΩ 0201 Inductors (SMD) ROHS
740-CML0306-1N5-BNH
430mA 1.5nH ±0.1nH 160mΩ 0201 Inductors (SMD) ROHS 740-CML0306-1N5-BNH
430mA 1.5nH ±0.1nH 160mΩ 0201 Inductors (SMD) ROHS

430mA 1.5nH ±0.1nH 160mΩ 0201 Inductors (SMD) ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CML0306-1N5-BNH-ND 1369811-CML0306-1N5-BNH 740-CML0306-1N5-BNH
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 430mA 1.5nH ±0.1nH 160mΩ 0201 Inductors (SMD) ROHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed Fixed
DCR 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3152-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
EMC Chokes - 823901-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details