Abracon, LLC Fixed Inductors ASPI-104S-330M-T

Description
FIXED IND 33UH 2.2A 93 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 33UH 2.2A 93 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-ASPI-104S-330M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 2.2A 93 MOHM SMD

FIXED IND 33UH 2.2A 93 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-104S-330M-TTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.2A 93mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-104S-330M-TCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.2A 93mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 93mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 33UH 2.2A 93 MOHM SMD - 5-ASPI-104S-330M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 33UH 2.2A 93 MOHM SMD
5-ASPI-104S-330M-T
FIXED IND 33UH 2.2A 93 MOHM SMD 5-ASPI-104S-330M-T
FIXED IND 33UH 2.2A 93 MOHM SMD

FIXED IND 33UH 2.2A 93 MOHM SMD

Supplier's Site
Fixed Inductors - ASPI-104S-330M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-104S-330M-T
Fixed Inductors ASPI-104S-330M-T
FIXED IND 33UH 2.2A 93 MOHM SMD

FIXED IND 33UH 2.2A 93 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-ASPI-104S-330M-TDKR-ND 5-ASPI-104S-330M-T ASPI-104S-330M-T
Product Name Fixed Inductors FIXED IND 33UH 2.2A 93 MOHM SMD Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details