Sumida America Components Inc. SMD 22UH 1.2A 128 MOHM Inductor and Choke CDRH6D28NP-220NC

Description
FIXED IND 22UH 1.2A 128 MOHM SMD Product overview: CDRH6D28NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-220NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.2A 128 MOHM SMD Product overview: CDRH6D28NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-220NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.2A 128 MOHM Inductor and Choke - 71-CDRH6D28NP-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.2A 128 MOHM Inductor and Choke
71-CDRH6D28NP-220NC
SMD 22UH 1.2A 128 MOHM Inductor and Choke 71-CDRH6D28NP-220NC
FIXED IND 22UH 1.2A 128 MOHM SMD Product overview: CDRH6D28NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-220NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.2A 128 MOHM SMD Product overview: CDRH6D28NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1492-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1492-1-ND
Fixed Inductors 308-1492-1-ND
22µH Shielded Inductor 1.2A 128mOhm Max Nonstandard

22µH Shielded Inductor 1.2A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1492-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1492-6-ND
Fixed Inductors 308-1492-6-ND
22µH Shielded Inductor 1.2A 128mOhm Max Nonstandard

22µH Shielded Inductor 1.2A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1492-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1492-2-ND
Fixed Inductors 308-1492-2-ND
22µH Shielded Inductor 1.2A 128mOhm Max Nonstandard

22µH Shielded Inductor 1.2A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH6D28NP-220NC - 1028956-CDRH6D28NP-220NC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D28NP-220NC
1028956-CDRH6D28NP-220NC
Fixed Inductors - CDRH6D28NP-220NC 1028956-CDRH6D28NP-220NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028956-CDRH6D28NP-2 20NC Packaging: Reel - TR Current Rating: 1.2A Inductance: 22μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 128 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028956-CDRH6D28NP-220NC
Packaging: Reel - TR
Current Rating: 1.2A
Inductance: 22μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 128 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - CDRH6D28NP-220NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH6D28NP-220NC
Fixed Inductors CDRH6D28NP-220NC
FIXED IND 22UH 1.2A 128 MOHM SMD

FIXED IND 22UH 1.2A 128 MOHM SMD

Supplier's Site Datasheet
FIXED IND 22UH 1.2A 128 MOHM SMD - 738-CDRH6D28NP-220NC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 1.2A 128 MOHM SMD
738-CDRH6D28NP-220NC
FIXED IND 22UH 1.2A 128 MOHM SMD 738-CDRH6D28NP-220NC
FIXED IND 22UH 1.2A 128 MOHM SMD

FIXED IND 22UH 1.2A 128 MOHM SMD

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH6D28NP-220NC
Inductors/Coils/Transformers >> Power Inductors CDRH6D28NP-220NC
1.2A 22uH ±30% SMD Power Inductors ROHS

1.2A 22uH ±30% SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-CDRH6D28NP-220NC 308-1492-1-ND 1028956-CDRH6D28NP-220NC CDRH6D28NP-220NC 738-CDRH6D28NP-220NC CDRH6D28NP-220NC
Product Name SMD 22UH 1.2A 128 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH6D28NP-220NC Fixed Inductors FIXED IND 22UH 1.2A 128 MOHM SMD Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details