Panasonic 120mA Inductor and Choke ELJ-RF68NJFB

Description
68nH 5% 120mA 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF68NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF68NJFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68nH 5% 120mA 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF68NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF68NJFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120mA Inductor and Choke - 71-ELJ-RF68NJFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120mA Inductor and Choke
71-ELJ-RF68NJFB
120mA Inductor and Choke 71-ELJ-RF68NJFB
68nH 5% 120mA 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF68NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF68NJFB can be used for catalog matching and distributor lookup.

68nH 5% 120mA 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF68NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF68NJFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor High Frequency Chip Laser Cut 68nH 5% 100MHz 8Q-Factor Ceramic 120mA 4Ohm DCR 0402 T/R - 590-ELJ-RF68NJFB - Utmel Electronic Limited
Hong Kong, China
Inductor High Frequency Chip Laser Cut 68nH 5% 100MHz 8Q-Factor Ceramic 120mA 4Ohm DCR 0402 T/R
590-ELJ-RF68NJFB
Inductor High Frequency Chip Laser Cut 68nH 5% 100MHz 8Q-Factor Ceramic 120mA 4Ohm DCR 0402 T/R 590-ELJ-RF68NJFB
Inductor High Frequency Chip Laser Cut 68nH 5% 100MHz 8Q-Factor Ceramic 120mA 4Ohm DCR 0402 T/R

Inductor High Frequency Chip Laser Cut 68nH 5% 100MHz 8Q-Factor Ceramic 120mA 4Ohm DCR 0402 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RF68NJFB 590-ELJ-RF68NJFB
Product Name 120mA Inductor and Choke Inductor High Frequency Chip Laser Cut 68nH 5% 100MHz 8Q-Factor Ceramic 120mA 4Ohm DCR 0402 T/R
Core Material Non-Magnetic, Ceramic
Inductance Range 0.0680 microH 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details