Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
FENGHUA ADVANCED TECHNOLOGY
CMP201209XD100MT -- 250MA 10UH ±20% 560MΩ 0805 INDUCTORS (SMD) ROHS
Fenghua Advanced Technology
250mA 10uH ±20% 560mΩ 0805 Inductors (SMD) ROHS
CMP201209XD100MT
Description
250mA 10uH ±20% 560mΩ 0805 Inductors (SMD) ROHS
Utmel Electronic Limited
Done
Description
250mA 10uH ±20% 560mΩ 0805 Inductors (SMD) ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
250mA 10uH ±20% 560mΩ 0805 Inductors (SMD) ROHS
17926-CMP201209XD100MT
250mA 10uH ±20% 560mΩ 0805 Inductors (SMD) ROHS
17926-CMP201209XD100MT
250mA 10uH ±20% 560mΩ 0805 Inductors (SMD) ROHS
250mA 10uH ±20% 560mΩ 0805 Inductors (SMD) ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Inductors, Coils, and Chokes
Product Number
17926-CMP201209XD100MT
Product Name
250mA 10uH ±20% 560mΩ 0805 Inductors (SMD) ROHS
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Common Mode Chokes
DKFP-C21C-041N
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Rochester Electronics
Common Mode Chokes - EMI8141MUTAG
EMI8141MUTAG
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
TE Connectivity
Molded SMD Inductors
2176738-5
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
Application
Power Choke
Inductance Range
0.0020 microH
View Details
Arnold Magnetic Technologies
Bobbin Wound Coils
Specs
Technology
Bobbin
View Details