Abracon, LLC SMD 700mA Inductor and Choke AISC-0603-R0018J-T

Description
SMD Inductor 1.8nH 5% 700mA 0603 Ceramic Wirewound Product overview: AISC-0603-R0018J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R0018J- T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 1.8nH 5% 700mA 0603 Ceramic Wirewound Product overview: AISC-0603-R0018J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R0018J- T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 700mA Inductor and Choke - 71-AISC-0603-R0018J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700mA Inductor and Choke
71-AISC-0603-R0018J-T
SMD 700mA Inductor and Choke 71-AISC-0603-R0018J-T
SMD Inductor 1.8nH 5% 700mA 0603 Ceramic Wirewound Product overview: AISC-0603-R0018J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R0018J- T can be used for catalog matching and distributor lookup.

SMD Inductor 1.8nH 5% 700mA 0603 Ceramic Wirewound Product overview: AISC-0603-R0018J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R0018J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-10447-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10447-2-ND
Fixed Inductors 535-10447-2-ND
1.8nH Unshielded Wirewound Inductor 1A 43mOhm Max Nonstandard

1.8nH Unshielded Wirewound Inductor 1A 43mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370525-AISC-0603-R0018J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370525-AISC-0603-R0018J-T
Inductors, Coils, Chokes - Fixed Inductors 1370525-AISC-0603-R0018J-T
Win Source Part Number: 1370525-AISC-0603-R0 018J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0603 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Height - Seated (Max): 0.040" (1.02mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 1.8 nH Current Rating (Amps): 1 A Shielding: Unshielded DC Resistance (DCR): 43mOhm Max Q @ Freq: 18 @ 250MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1370525-AISC-0603-R0018J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 1.8 nH
Current Rating (Amps): 1 A
Shielding: Unshielded
DC Resistance (DCR): 43mOhm Max
Q @ Freq: 18 @ 250MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0603-R0018J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R0018J-T
Fixed Inductors AISC-0603-R0018J-T
FIXED IND 1.8NH 1A 43 MOHM SMD

FIXED IND 1.8NH 1A 43 MOHM SMD

Supplier's Site Datasheet
FIXED IND 1.8NH 1A 43 MOHM SMD - 5-AISC-0603-R0018J-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.8NH 1A 43 MOHM SMD
5-AISC-0603-R0018J-T
FIXED IND 1.8NH 1A 43 MOHM SMD 5-AISC-0603-R0018J-T
FIXED IND 1.8NH 1A 43 MOHM SMD

FIXED IND 1.8NH 1A 43 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-AISC-0603-R0018J-T 535-10447-2-ND 1370525-AISC-0603-R0018J-T AISC-0603-R0018J-T 5-AISC-0603-R0018J-T
Product Name SMD 700mA Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors FIXED IND 1.8NH 1A 43 MOHM SMD
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Inductance Range 0.0018 microH 0.0018 microH 0.0018 microH 0.0018 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details