FIXED IND 3.8UH 5.5A 13 MOHM SMD Product overview: CDRH104RNP-3R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8UH, 5.5A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.8UH, 5.5A, 13 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-3R8NC can be used for catalog matching and distributor lookup.
3.8µH Shielded Inductor 5.5A 13mOhm Max Nonstandard
3.8µH Shielded Inductor 5.5A 13mOhm Max Nonstandard
3.8µH Shielded Inductor 5.5A 13mOhm Max Nonstandard
FIXED IND 3.8UH 5.5A 13 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH104RNP-3R8NC | 308-1434-1-ND | 738-CDRH104RNP-3R8NC |
| Product Name | SMD 3.8UH 5.5A 13 MOHM Inductor and Choke | Fixed Inductors | FIXED IND 3.8UH 5.5A 13 MOHM SMD |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Power Inductor | ||
| Core Material | Ferrite | ||
| Inductance Range | 3.8 microH | 3.8 microH |