SUMIDA AG SMD 47UH 1.2A 181 MOHM Inductor and Choke CDRH6D38T125NP-470PC

Description
FIXED IND 47UH 1.2A 181 MOHM SMD Product overview: CDRH6D38T125NP-470PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 181 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 181 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38T125NP-47 0PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.2A 181 MOHM SMD Product overview: CDRH6D38T125NP-470PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 181 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 181 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38T125NP-47 0PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.2A 181 MOHM Inductor and Choke - 71-CDRH6D38T125NP-470PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.2A 181 MOHM Inductor and Choke
71-CDRH6D38T125NP-470PC
SMD 47UH 1.2A 181 MOHM Inductor and Choke 71-CDRH6D38T125NP-470PC
FIXED IND 47UH 1.2A 181 MOHM SMD Product overview: CDRH6D38T125NP-470PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 181 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 181 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38T125NP-47 0PC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.2A 181 MOHM SMD Product overview: CDRH6D38T125NP-470PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 181 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 181 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38T125NP-470PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH6D38T125NP-470PC - 866272-CDRH6D38T125NP-470PC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D38T125NP-470PC
866272-CDRH6D38T125NP-470PC
Fixed Inductors - CDRH6D38T125NP-470PC 866272-CDRH6D38T125NP-470PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866272-CDRH6D38T125N P-470PC Series: CDRH6D38/T125 Operating Temperature Range: -40°C ~ 125°C Features: 47 µH Shielded - Inductor 1.2 A 181mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866272-CDRH6D38T125NP-470PC
Series: CDRH6D38/T125
Operating Temperature Range: -40°C ~ 125°C
Features: 47 µH Shielded - Inductor 1.2 A 181mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
FIXED IND 47UH 1.2A 181 MOHM SMD - 738-CDRH6D38T125NP-470PC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47UH 1.2A 181 MOHM SMD
738-CDRH6D38T125NP-470PC
FIXED IND 47UH 1.2A 181 MOHM SMD 738-CDRH6D38T125NP-470PC
FIXED IND 47UH 1.2A 181 MOHM SMD

FIXED IND 47UH 1.2A 181 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH6D38T125NP-470PC 866272-CDRH6D38T125NP-470PC 738-CDRH6D38T125NP-470PC
Product Name SMD 47UH 1.2A 181 MOHM Inductor and Choke Fixed Inductors - CDRH6D38T125NP-470PC FIXED IND 47UH 1.2A 181 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor
Core Material Ferrite
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers