Abracon, LLC ASPI-0602S Wirewound (Shielded) ASPI-0602S-330M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 165 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 165 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0602S Wirewound (Shielded) - ASPI-0602S-330M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0602S Wirewound (Shielded)
ASPI-0602S-330M-T
ASPI-0602S Wirewound (Shielded) ASPI-0602S-330M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 165 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0602S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 33 μH
  • DC Resistance Max: 165 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.7 mm
  • Width: 6.7 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0602S-330M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0602S-330M-TTR-ND
Fixed Inductors ASPI-0602S-330M-TTR-ND
33µH Shielded Wirewound Inductor 970mA 165mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 970mA 165mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 33UH 970MA 165 MOHM - 5-ASPI-0602S-330M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 33UH 970MA 165 MOHM
5-ASPI-0602S-330M-T
FIXED IND 33UH 970MA 165 MOHM 5-ASPI-0602S-330M-T
FIXED IND 33UH 970MA 165 MOHM

FIXED IND 33UH 970MA 165 MOHM

Supplier's Site
Fixed Inductors - ASPI-0602S-330M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0602S-330M-T
Fixed Inductors ASPI-0602S-330M-T
FIXED IND 33UH 970MA 165MOHM SMD

FIXED IND 33UH 970MA 165MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0602S-330M-T ASPI-0602S-330M-TTR-ND 5-ASPI-0602S-330M-T ASPI-0602S-330M-T
Product Name ASPI-0602S Wirewound (Shielded) Fixed Inductors FIXED IND 33UH 970MA 165 MOHM Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers