Abracon, LLC ASPI-0602S Wirewound (Shielded) ASPI-0602S-560M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 277 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 277 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0602S Wirewound (Shielded) - ASPI-0602S-560M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0602S Wirewound (Shielded)
ASPI-0602S-560M-T
ASPI-0602S Wirewound (Shielded) ASPI-0602S-560M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 277 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0602S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 56 μH
  • DC Resistance Max: 277 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.7 mm
  • Width: 6.7 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0602S-560M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0602S-560M-TTR-ND
Fixed Inductors ASPI-0602S-560M-TTR-ND
56µH Shielded Wirewound Inductor 730mA 277mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 730mA 277mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 56UH 730MA 277 MOHM - 5-ASPI-0602S-560M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 56UH 730MA 277 MOHM
5-ASPI-0602S-560M-T
FIXED IND 56UH 730MA 277 MOHM 5-ASPI-0602S-560M-T
FIXED IND 56UH 730MA 277 MOHM

FIXED IND 56UH 730MA 277 MOHM

Supplier's Site
Fixed Inductors - ASPI-0602S-560M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0602S-560M-T
Fixed Inductors ASPI-0602S-560M-T
FIXED IND 56UH 730MA 277MOHM SMD

FIXED IND 56UH 730MA 277MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0602S-560M-T ASPI-0602S-560M-TTR-ND 5-ASPI-0602S-560M-T ASPI-0602S-560M-T
Product Name ASPI-0602S Wirewound (Shielded) Fixed Inductors FIXED IND 56UH 730MA 277 MOHM Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 56 microH 56 microH 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - A102539TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details