FIXED IND 47UH 480MA 680 MOHM Product overview: B82442H1473K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 480MA, 680 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 480MA, 680 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1473K can be used for catalog matching and distributor lookup.
Fixed Inductors SMT-INDUCTOR 2220 47UH 10%, AEC-Q200
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82442H1473K | 3410-B82442H1473K |
| Product Name | 47UH 480MA 680 MOHM Inductor and Choke | Fixed Inductors SMT-INDUCTOR 2220 47UH 10%, AEC-Q200 |
| Mounting Option | SMD (SMT) | |
| Technology | Wirewound | |
| Inductance Range | 47 microH | 47 microH |
| Inductance Tolerance | 10 (+/- %) | |
| Packing Method | Reel - TR | Tape Reel; Cut Tape (CT) |