Murata Electronics Inductors, Coils, Chokes - Fixed Inductors FDSD0518-H-4R7M=P3

Description
Win Source Part Number: 1181569-FDSD0518-H-4 R7M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0518 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 73mOhm Max Dimension: 0.205" L x 0.193" W (5.20mm x 4.90mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10876-2,490-1087 6-1,490-10876-6 Base Product Number: FDSD0518 Product Status: Last Time Buy Current - Saturation (Isat): 3.9A
Request a Quote Datasheet
Description
Win Source Part Number: 1181569-FDSD0518-H-4 R7M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0518 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 73mOhm Max Dimension: 0.205" L x 0.193" W (5.20mm x 4.90mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10876-2,490-1087 6-1,490-10876-6 Base Product Number: FDSD0518 Product Status: Last Time Buy Current - Saturation (Isat): 3.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1181569-FDSD0518-H-4R7M=P3
Inductors, Coils, Chokes - Fixed Inductors 1181569-FDSD0518-H-4R7M=P3
Win Source Part Number: 1181569-FDSD0518-H-4 R7M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0518 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 73mOhm Max Dimension: 0.205" L x 0.193" W (5.20mm x 4.90mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10876-2,490-1087 6-1,490-10876-6 Base Product Number: FDSD0518 Product Status: Last Time Buy Current - Saturation (Isat): 3.9A

Win Source Part Number: 1181569-FDSD0518-H-4R7M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDSD0518
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 73mOhm Max
Dimension: 0.205" L x 0.193" W (5.20mm x 4.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10876-2,490-10876-1,490-10876-6
Base Product Number: FDSD0518
Product Status: Last Time Buy
Current - Saturation (Isat): 3.9A

Buy Now Datasheet
Fixed Inductors - 490-10876-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10876-2-ND
Fixed Inductors 490-10876-2-ND
4.7µH Shielded Wirewound Inductor 3A 73mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3A 73mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 3A 73 MOHM Inductor and Choke - 71-FDSD0518-H-4R7M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3A 73 MOHM Inductor and Choke
71-FDSD0518-H-4R7M=P3
SMD 4.7UH 3A 73 MOHM Inductor and Choke 71-FDSD0518-H-4R7M=P3
FIXED IND 4.7UH 3A 73 MOHM SMD Product overview: FDSD0518-H-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-4R7M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3A 73 MOHM SMD Product overview: FDSD0518-H-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-4R7M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind Metal Alloy Shielded 4.7uH 20% 100KHz Powdered Iron 3A T/R - 535-FDSD0518-H-4R7M=P3 - Utmel Electronic Limited
Hong Kong, China
Ind Metal Alloy Shielded 4.7uH 20% 100KHz Powdered Iron 3A T/R
535-FDSD0518-H-4R7M=P3
Ind Metal Alloy Shielded 4.7uH 20% 100KHz Powdered Iron 3A T/R 535-FDSD0518-H-4R7M=P3
Ind Metal Alloy Shielded 4.7uH 20% 100KHz Powdered Iron 3A T/R

Ind Metal Alloy Shielded 4.7uH 20% 100KHz Powdered Iron 3A T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1181569-FDSD0518-H-4R7M=P3 490-10876-2-ND 71-FDSD0518-H-4R7M=P3 535-FDSD0518-H-4R7M=P3
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 4.7UH 3A 73 MOHM Inductor and Choke Ind Metal Alloy Shielded 4.7uH 20% 100KHz Powdered Iron 3A T/R
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data