EPCOS AG Fixed Inductors - B82559A242A13 B82559A242A13

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 818676-B82559A242A13 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 818676-B82559A242A13 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82559A242A13
818676-B82559A242A13
Fixed Inductors - B82559A242A13 818676-B82559A242A13
Manufacturer: EPCOS (TDK) Win Source Part Number: 818676-B82559A242A13 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 818676-B82559A242A13
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
2.4uH 10KHz 11.8A Inductor and Choke - 71-B82559A242A13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4uH 10KHz 11.8A Inductor and Choke
71-B82559A242A13
2.4uH 10KHz 11.8A Inductor and Choke 71-B82559A242A13
Inductor Power Shielded Wirewound 2.4uH 10% 10KHz Ferrite 11.8A 0.0032Ohm DCR T/R Product overview: B82559A242A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4uH, 10KHz, 11.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4uH, 10KHz, 11.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A242A13 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.4uH 10% 10KHz Ferrite 11.8A 0.0032Ohm DCR T/R Product overview: B82559A242A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4uH, 10KHz, 11.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4uH, 10KHz, 11.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A242A13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 2.4uH 16.5A 5.95mm Height - 3410-B82559A242A13 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 2.4uH 16.5A 5.95mm Height
3410-B82559A242A13
Fixed Inductors 2.4uH 16.5A 5.95mm Height 3410-B82559A242A13
Fixed Inductors 2.4uH 16.5A 5.95mm Height

Fixed Inductors 2.4uH 16.5A 5.95mm Height

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 818676-B82559A242A13 71-B82559A242A13 3410-B82559A242A13
Product Name Fixed Inductors - B82559A242A13 2.4uH 10KHz 11.8A Inductor and Choke Fixed Inductors 2.4uH 16.5A 5.95mm Height
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
High Frequency & RF Inductors - 2-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details