EPCOS AG Fixed Inductors - B82422A3220K100 B82422A3220K100

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912641-B82422A3220K1 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 140mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1713-1, -495-1713-1-ND, 495-1713-2, 495-1713-6, B82422A3220K100V3, -495-1713-1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912641-B82422A3220K1 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 140mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1713-1, -495-1713-1-ND, 495-1713-2, 495-1713-6, B82422A3220K100V3, -495-1713-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82422A3220K100
912641-B82422A3220K100
Fixed Inductors - B82422A3220K100 912641-B82422A3220K100
Manufacturer: EPCOS (TDK) Win Source Part Number: 912641-B82422A3220K1 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 140mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1713-1, -495-1713-1-ND, 495-1713-2, 495-1713-6, B82422A3220K100V3, -495-1713-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912641-B82422A3220K100
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 140mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1713-1, -495-1713-1-ND, 495-1713-2, 495-1713-6, B82422A3220K100V3, -495-1713-1

Buy Now Datasheet
Fixed Inductors - 495-1713-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1713-6-ND
Fixed Inductors 495-1713-6-ND
22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1713-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1713-2-ND
Fixed Inductors 495-1713-2-ND
22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1713-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1713-1-ND
Fixed Inductors 495-1713-1-ND
22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.022uH 10MHz 0.6A Inductor and Choke - 71-B82422A3220K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.022uH 10MHz 0.6A Inductor and Choke
71-B82422A3220K100
Automotive 0.022uH 10MHz 0.6A Inductor and Choke 71-B82422A3220K100
Inductor RF Molded Wirewound 0.022uH 10% 10MHz 30Q-Factor Ceramic 0.6A 0.14Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3220K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 10MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 10MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3220K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.022uH 10% 10MHz 30Q-Factor Ceramic 0.6A 0.14Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3220K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 10MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 10MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3220K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 22NH 600MA 140 MOHM - 3410-B82422A3220K100 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22NH 600MA 140 MOHM
3410-B82422A3220K100
FIXED IND 22NH 600MA 140 MOHM 3410-B82422A3220K100
FIXED IND 22NH 600MA 140 MOHM

FIXED IND 22NH 600MA 140 MOHM

Supplier's Site
Inductor,smd,0.022Uh,600Ma,10%,2.5Ghz; Inductance Epcos - 22C0409 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,smd,0.022Uh,600Ma,10%,2.5Ghz; Inductance Epcos
22C0409
Inductor,smd,0.022Uh,600Ma,10%,2.5Ghz; Inductance Epcos 22C0409
INDUCTOR,SMD,0.022UH ,600MA,10%,2.5GHZ; Inductance:22nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Width:2.5mmRoHS Compliant: Yes

INDUCTOR,SMD,0.022UH,600MA,10%,2.5GHZ; Inductance:22nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor,smd,0.022Uh,600Ma,10%,2.5Ghz; Inductance Epcos - 59T9563 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,smd,0.022Uh,600Ma,10%,2.5Ghz; Inductance Epcos
59T9563
Inductor,smd,0.022Uh,600Ma,10%,2.5Ghz; Inductance Epcos 59T9563
INDUCTOR,SMD,0.022UH ,600MA,10%,2.5GHZ; Inductance:22nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Width:2.5mmRoHS Compliant: Yes

INDUCTOR,SMD,0.022UH,600MA,10%,2.5GHZ; Inductance:22nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912641-B82422A3220K100 495-1713-6-ND 71-B82422A3220K100 3410-B82422A3220K100 22C0409
Product Name Fixed Inductors - B82422A3220K100 Fixed Inductors Automotive 0.022uH 10MHz 0.6A Inductor and Choke FIXED IND 22NH 600MA 140 MOHM Inductor,smd,0.022Uh,600Ma,10%,2.5Ghz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound RF
Lead Style J J Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers