Abracon, LLC ASPI-0630LR Molded (Round Wire) ASPI-0630LR-150M-T15

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 3 A Saturation Current: 5 A DC Resistance Max: 120 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.2 mm Width: 6.65 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 3 A Saturation Current: 5 A DC Resistance Max: 120 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.2 mm Width: 6.65 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0630LR Molded (Round Wire) - ASPI-0630LR-150M-T15 - Abracon, LLC
Spicewood, TX, United States
ASPI-0630LR Molded (Round Wire)
ASPI-0630LR-150M-T15
ASPI-0630LR Molded (Round Wire) ASPI-0630LR-150M-T15
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 3 A Saturation Current: 5 A DC Resistance Max: 120 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.2 mm Width: 6.65 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0630LR
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 3 A
  • Saturation Current: 5 A
  • DC Resistance Max: 120 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.2 mm
  • Width: 6.65 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
987927-ASPI-0630LR-150M-T15
Inductors, Coils, Chokes - Fixed Inductors 987927-ASPI-0630LR-150M-T15
Win Source Part Number: 987927-ASPI-0630LR-1 50M-T15 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ASPI-0630LR Type: Molded Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Carbonyl Powder Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.262" W (7.20mm x 6.65mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: -ASPI-0630LR-150M-T1 5CT,ASPI0630LR150MT1 5,-ASPI-0630LR-150M- T15TR,ASPI-0630LR-15 0M-T15CT,ASPI-0630LR -150M-T15TR Current - Saturation (Isat): 5A

Win Source Part Number: 987927-ASPI-0630LR-150M-T15
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ASPI-0630LR
Type: Molded
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Carbonyl Powder
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.262" W (7.20mm x 6.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: -ASPI-0630LR-150M-T15CT,ASPI0630LR150MT15,-ASPI-0630LR-150M-T15TR,ASPI-0630LR-150M-T15CT,ASPI-0630LR-150M-T15TR
Current - Saturation (Isat): 5A

Buy Now Datasheet
SMD 15uH 5A Inductor and Choke - 71-ASPI-0630LR-150M-T15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 5A Inductor and Choke
71-ASPI-0630LR-150M-T15
SMD 15uH 5A Inductor and Choke 71-ASPI-0630LR-150M-T15
15uH Unshielded SMD Inductor, 5A, Carbonyl Powder, 120mR DCR Product overview: ASPI-0630LR-150M-T15 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0630LR-150M- T15 can be used for catalog matching and distributor lookup.

15uH Unshielded SMD Inductor, 5A, Carbonyl Powder, 120mR DCR Product overview: ASPI-0630LR-150M-T15 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0630LR-150M-T15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0630LR-150M-T15DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 3A 120 MOHM SMD

FIXED IND 15UH 3A 120 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0630LR-150M-T15TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 3A 120mOhm Max Nonstandard

15µH Shielded Molded Inductor 3A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0630LR-150M-T15CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 3A 120mOhm Max Nonstandard

15µH Shielded Molded Inductor 3A 120mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2400914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400914
Surface Mount Inductors 2400914
Abracon ASPI-0630LR-150M-T15

Abracon ASPI-0630LR-150M-T15

Supplier's Site
Surface Mount Inductors - 2400915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400915
Surface Mount Inductors 2400915
Abracon ASPI-0630LR-150M-T15

Abracon ASPI-0630LR-150M-T15

Supplier's Site
Surface Mount Inductors - 2400915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400915P
Surface Mount Inductors 2400915P
Abracon ASPI-0630LR-150M-T15

Abracon ASPI-0630LR-150M-T15

Supplier's Site
Fixed Inductors 15uH 20% -55C +125C - 5-ASPI-0630LR-150M-T15 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 15uH 20% -55C +125C
5-ASPI-0630LR-150M-T15
Fixed Inductors 15uH 20% -55C +125C 5-ASPI-0630LR-150M-T15
Fixed Inductors 15uH 20% -55C +125C

Fixed Inductors 15uH 20% -55C +125C

Supplier's Site
Inductor, Shielded, 15Uh, 3A, 20% Rohs Compliant Abracon - 02AJ9987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 3A, 20% Rohs Compliant Abracon
02AJ9987
Inductor, Shielded, 15Uh, 3A, 20% Rohs Compliant Abracon 02AJ9987
INDUCTOR, SHIELDED, 15UH, 3A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 15UH, 3A, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 15Uh, 3A, 20%, Shielded; Inductance Abracon - 51AC8873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 3A, 20%, Shielded; Inductance Abracon
51AC8873
Inductor, 15Uh, 3A, 20%, Shielded; Inductance Abracon 51AC8873
INDUCTOR, 15UH, 3A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:ASPI-0630LR Series; Power Inductor Case:7.2mm x 6.65mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 3A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:ASPI-0630LR Series; Power Inductor Case:7.2mm x 6.65mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0630LR-150M-T15 987927-ASPI-0630LR-150M-T15 71-ASPI-0630LR-150M-T15 535-ASPI-0630LR-150M-T15DKR-ND 2400914 5-ASPI-0630LR-150M-T15 02AJ9987 51AC8873
Product Name ASPI-0630LR Molded (Round Wire) Inductors, Coils, Chokes - Fixed Inductors SMD 15uH 5A Inductor and Choke Fixed Inductors Surface Mount Inductors Fixed Inductors 15uH 20% -55C +125C Inductor, Shielded, 15Uh, 3A, 20% Rohs Compliant Abracon Inductor, 15Uh, 3A, 20%, Shielded; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire) Standard
Application Power Choke RF Choke
Inductance Range 15 microH 15 microH 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
High Frequency & RF Inductors - 8-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0510 microH
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-271 0402DF-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details