Panasonic FIXED IND 15UH 3A 109.12 MOHM ETQ-P3M150KVN

Description
FIXED IND 15UH 3A 109.12 MOHM
Datasheet
Description
FIXED IND 15UH 3A 109.12 MOHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIXED IND 15UH 3A 109.12 MOHM - 590-ETQ-P3M150KVN - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 3A 109.12 MOHM
590-ETQ-P3M150KVN
FIXED IND 15UH 3A 109.12 MOHM 590-ETQ-P3M150KVN
FIXED IND 15UH 3A 109.12 MOHM

FIXED IND 15UH 3A 109.12 MOHM

Supplier's Site
Fixed Inductors - ETQ-P3M150KVN - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ETQ-P3M150KVN
Fixed Inductors ETQ-P3M150KVN
FIXED IND 15UH 3A 109.12MOHM SMD

FIXED IND 15UH 3A 109.12MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 590-ETQ-P3M150KVN ETQ-P3M150KVN
Product Name FIXED IND 15UH 3A 109.12 MOHM Fixed Inductors
Operating Temperature -55 C (-67 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Range 15 microH 15 microH
DCR 0.1091 ohms 0.1091 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details