EPCOS AG Fixed Inductors - B82422H1102K000 B82422H1102K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021714-B82422H1102K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 1.15A Inductance: 1μH Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 150MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021714-B82422H1102K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 1.15A Inductance: 1μH Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 150MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82422H1102K000
1021714-B82422H1102K000
Fixed Inductors - B82422H1102K000 1021714-B82422H1102K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021714-B82422H1102K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 1.15A Inductance: 1μH Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 150MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021714-B82422H1102K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.15A
Inductance: 1μH
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 150MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 495-2637-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2637-6-ND
Fixed Inductors 495-2637-6-ND
1µH Unshielded Wirewound Inductor 1.15A 100mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 1.15A 100mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2637-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2637-2-ND
Fixed Inductors 495-2637-2-ND
1µH Unshielded Wirewound Inductor 1.15A 100mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 1.15A 100mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2637-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2637-1-ND
Fixed Inductors 495-2637-1-ND
1µH Unshielded Wirewound Inductor 1.15A 100mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 1.15A 100mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 1uH 7.96MHz 1.15A Inductor and Choke - 71-B82422H1102K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 7.96MHz 1.15A Inductor and Choke
71-B82422H1102K000
Automotive 1uH 7.96MHz 1.15A Inductor and Choke 71-B82422H1102K000
Inductor Power Chip Molded Wirewound 1uH 10% 7.96MHz 8Q-Factor Ferrite 1.15A 0.1Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1102K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 1.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1102K000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 1uH 10% 7.96MHz 8Q-Factor Ferrite 1.15A 0.1Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1102K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 1.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1102K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 1.15A, +10%, 150Mhz, Full Reel; Inductance Epcos - 28X2009 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 1.15A, +10%, 150Mhz, Full Reel; Inductance Epcos
28X2009
Inductor, 1Uh, 1.15A, +10%, 150Mhz, Full Reel; Inductance Epcos 28X2009
INDUCTOR, 1UH, 1.15A, +10%, 150MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.1ohm; Self Resonant Frequency:150MHz; DC Current Rating:1.15A; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422H Series RoHS Compliant: Yes

INDUCTOR, 1UH, 1.15A, +10%, 150MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.1ohm; Self Resonant Frequency:150MHz; DC Current Rating:1.15A; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422H Series RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, B82422H Series, 1 H, 10%, 1210 [3225 Metric], 150 Mhz Rohs Compliant Epcos - 25M8332 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422H Series, 1 H, 10%, 1210 [3225 Metric], 150 Mhz Rohs Compliant Epcos
25M8332
Surface Mount High Frequency Inductor, B82422H Series, 1 H, 10%, 1210 [3225 Metric], 150 Mhz Rohs Compliant Epcos 25M8332
Surface Mount High Frequency Inductor, B82422H Series, 1 H, 10%, 1210 [3225 Metric], 150 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422H Series, 1 H, 10%, 1210 [3225 Metric], 150 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 1UH 1.15A 100 MOHM SMD - 3410-B82422H1102K000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 1.15A 100 MOHM SMD
3410-B82422H1102K000
FIXED IND 1UH 1.15A 100 MOHM SMD 3410-B82422H1102K000
FIXED IND 1UH 1.15A 100 MOHM SMD

FIXED IND 1UH 1.15A 100 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021714-B82422H1102K000 495-2637-6-ND 71-B82422H1102K000 28X2009 25M8332 3410-B82422H1102K000
Product Name Fixed Inductors - B82422H1102K000 Fixed Inductors Automotive 1uH 7.96MHz 1.15A Inductor and Choke Inductor, 1Uh, 1.15A, +10%, 150Mhz, Full Reel; Inductance Epcos Surface Mount High Frequency Inductor, B82422H Series, 1 H, 10%, 1210 [3225 Metric], 150 Mhz Rohs Compliant Epcos FIXED IND 1UH 1.15A 100 MOHM SMD
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Power Chip
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

EMC Chokes - 823908-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers