Abracon, LLC ASPI-0428S Wirewound (Shielded) ASPI-0428S-270M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 261 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 261 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0428S Wirewound (Shielded) - ASPI-0428S-270M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0428S Wirewound (Shielded)
ASPI-0428S-270M-T
ASPI-0428S Wirewound (Shielded) ASPI-0428S-270M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 261 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0428S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 27 μH
  • DC Resistance Max: 261 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.7 mm
  • Width: 4.7 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0428S-270M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0428S-270M-TTR-ND
Fixed Inductors ASPI-0428S-270M-TTR-ND
27µH Shielded Wirewound Inductor 580mA 261mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 580mA 261mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 27UH 580MA 261 MOHM - 5-ASPI-0428S-270M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 27UH 580MA 261 MOHM
5-ASPI-0428S-270M-T
FIXED IND 27UH 580MA 261 MOHM 5-ASPI-0428S-270M-T
FIXED IND 27UH 580MA 261 MOHM

FIXED IND 27UH 580MA 261 MOHM

Supplier's Site
Fixed Inductors - ASPI-0428S-270M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0428S-270M-T
Fixed Inductors ASPI-0428S-270M-T
FIXED IND 27UH 580MA 261MOHM SMD

FIXED IND 27UH 580MA 261MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0428S-270M-T ASPI-0428S-270M-TTR-ND 5-ASPI-0428S-270M-T ASPI-0428S-270M-T
Product Name ASPI-0428S Wirewound (Shielded) Fixed Inductors FIXED IND 27UH 580MA 261 MOHM Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 27 microH 27 microH 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567641P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details