Murata Power Solutions Fixed Inductors DFE201208S-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 1.4A 204mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.4A 204mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DFE201208S-2R2M=P2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DFE201208S-2R2M=P2-ND
Fixed Inductors DFE201208S-2R2M=P2-ND
2.2µH Shielded Wirewound Inductor 1.4A 204mOhm Max 0805 (2012 Metric)

2.2µH Shielded Wirewound Inductor 1.4A 204mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 2.2UH 1.4A 204MOHM Inductor and Choke - 71-DFE201208S-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.4A 204MOHM Inductor and Choke
71-DFE201208S-2R2M=P2
SMD 2.2UH 1.4A 204MOHM Inductor and Choke 71-DFE201208S-2R2M=P2
FIXED IND 2.2UH 1.4A 204MOHM SMD Product overview: DFE201208S-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 204MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 204MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201208S-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.4A 204MOHM SMD Product overview: DFE201208S-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 204MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 204MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201208S-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370219-DFE201208S-2R2M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370219-DFE201208S-2R2M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370219-DFE201208S-2R2M=P2
Win Source Part Number: 1370219-DFE201208S-2 R2M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE201208S Product Status: Obsolete Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: DFE201208S Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Material - Core: Metal Inductance: 2.2 µH Current Rating (Amps): 1.4 A Current - Saturation (Isat): 1.8A Shielding: Shielded DC Resistance (DCR): 204mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370219-DFE201208S-2R2M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE201208S
Product Status: Obsolete
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: DFE201208S
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 1.4 A
Current - Saturation (Isat): 1.8A
Shielding: Shielded
DC Resistance (DCR): 204mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Inductor, 2.2Uh, 1.4A, 20%, Wirewound; Inductance Murata - 57AC6598 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.4A, 20%, Wirewound; Inductance Murata
57AC6598
Inductor, 2.2Uh, 1.4A, 20%, Wirewound; Inductance Murata 57AC6598
INDUCTOR, 2.2UH, 1.4A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.8A; Product Range:DFE201208S Series; Power Inductor Case:2mm x 1.2mm x 0.8mm; DC RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.4A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewound; Saturation Current (Isat):1.8A; Product Range:DFE201208S Series; Power Inductor Case:2mm x 1.2mm x 0.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Ind Chip Wirewound 2.2uH 20% 0805 Emboss T/R - 535-DFE201208S-2R2M=P2 - Utmel Electronic Limited
Hong Kong, China
Ind Chip Wirewound 2.2uH 20% 0805 Emboss T/R
535-DFE201208S-2R2M=P2
Ind Chip Wirewound 2.2uH 20% 0805 Emboss T/R 535-DFE201208S-2R2M=P2
Ind Chip Wirewound 2.2uH 20% 0805 Emboss T/R

Ind Chip Wirewound 2.2uH 20% 0805 Emboss T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DFE201208S-2R2M=P2-ND 71-DFE201208S-2R2M=P2 1370219-DFE201208S-2R2M=P2 57AC6598 535-DFE201208S-2R2M=P2
Product Name Fixed Inductors SMD 2.2UH 1.4A 204MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 2.2Uh, 1.4A, 20%, Wirewound; Inductance Murata Ind Chip Wirewound 2.2uH 20% 0805 Emboss T/R
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High Frequency & RF Inductors - 4-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details