EPCOS AG Automotive 220uH 100KHz 0.115A Inductor and Choke B82432A1224K000

Description
Inductor General Purpose Molded Wirewound 220uH 10% 100KHz 30Q-Factor Ferrite 0.115A 7.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1224K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.115A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.115A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1224K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 220uH 10% 100KHz 30Q-Factor Ferrite 0.115A 7.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1224K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.115A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.115A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1224K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 220uH 100KHz 0.115A Inductor and Choke - 71-B82432A1224K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 220uH 100KHz 0.115A Inductor and Choke
71-B82432A1224K000
Automotive 220uH 100KHz 0.115A Inductor and Choke 71-B82432A1224K000
Inductor General Purpose Molded Wirewound 220uH 10% 100KHz 30Q-Factor Ferrite 0.115A 7.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1224K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.115A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.115A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1224K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 220uH 10% 100KHz 30Q-Factor Ferrite 0.115A 7.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1224K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.115A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.115A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432A1224K000
1021722-B82432A1224K000
Fixed Inductors - B82432A1224K000 1021722-B82432A1224K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021722-B82432A1224K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 115mA Inductance: 220μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 4.6MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.5 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021722-B82432A1224K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 115mA
Inductance: 220μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 4.6MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 495-75320-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75320-2-ND
Fixed Inductors 495-75320-2-ND
220µH Unshielded Wirewound Inductor 115mA 7.5Ohm Max 2-SMD, J-Lead

220µH Unshielded Wirewound Inductor 115mA 7.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
EPCOS - B82432A1224K000 - INDUCTOR, 220UH, 10%, 115MA, 4.6MHZ - 3410-B82432A1224K000 - Utmel Electronic Limited
Hong Kong, China
EPCOS - B82432A1224K000 - INDUCTOR, 220UH, 10%, 115MA, 4.6MHZ
3410-B82432A1224K000
EPCOS - B82432A1224K000 - INDUCTOR, 220UH, 10%, 115MA, 4.6MHZ 3410-B82432A1224K000
EPCOS - B82432A1224K000 - INDUCTOR, 220UH, 10%, 115MA, 4.6MHZ

EPCOS - B82432A1224K000 - INDUCTOR, 220UH, 10%, 115MA, 4.6MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432A1224K000 1021722-B82432A1224K000 495-75320-2-ND 3410-B82432A1224K000
Product Name Automotive 220uH 100KHz 0.115A Inductor and Choke Fixed Inductors - B82432A1224K000 Fixed Inductors EPCOS - B82432A1224K000 - INDUCTOR, 220UH, 10%, 115MA, 4.6MHZ
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 30 30 30
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-15N 0402CS-15NXJRW , 0402CS-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details