Sumida America Components Inc. Fixed Inductors CDRH6D28NP-100NC

Description
10µH Shielded Inductor 1.7A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.7A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1487-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1487-6-ND
Fixed Inductors 308-1487-6-ND
10µH Shielded Inductor 1.7A 65mOhm Max Nonstandard

10µH Shielded Inductor 1.7A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1487-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1487-2-ND
Fixed Inductors 308-1487-2-ND
10µH Shielded Inductor 1.7A 65mOhm Max Nonstandard

10µH Shielded Inductor 1.7A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1487-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1487-1-ND
Fixed Inductors 308-1487-1-ND
10µH Shielded Inductor 1.7A 65mOhm Max Nonstandard

10µH Shielded Inductor 1.7A 65mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.7A 65 MOHM Inductor and Choke - 71-CDRH6D28NP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.7A 65 MOHM Inductor and Choke
71-CDRH6D28NP-100NC
SMD 10UH 1.7A 65 MOHM Inductor and Choke 71-CDRH6D28NP-100NC
FIXED IND 10UH 1.7A 65 MOHM SMD Product overview: CDRH6D28NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.7A 65 MOHM SMD Product overview: CDRH6D28NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D28NP-100NC
866264-CDRH6D28NP-100NC
Fixed Inductors - CDRH6D28NP-100NC 866264-CDRH6D28NP-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866264-CDRH6D28NP-10 0NC Series: CDRH6D28 Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 65mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000 Other Part Number: CDRH6D28NP-100NC-ND, 308-1487-6, Q2597493, 308-1487-2, 308-1487-1, CDRH6D28NP100NC

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866264-CDRH6D28NP-100NC
Series: CDRH6D28
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 65mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000
Other Part Number: CDRH6D28NP-100NC-ND, 308-1487-6, Q2597493, 308-1487-2, 308-1487-1, CDRH6D28NP100NC

Buy Now Datasheet
FIXED IND 10UH 1.7A 65 MOHM SMD - 738-CDRH6D28NP-100NC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 1.7A 65 MOHM SMD
738-CDRH6D28NP-100NC
FIXED IND 10UH 1.7A 65 MOHM SMD 738-CDRH6D28NP-100NC
FIXED IND 10UH 1.7A 65 MOHM SMD

FIXED IND 10UH 1.7A 65 MOHM SMD

Supplier's Site
Fixed Inductors - CDRH6D28NP-100NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH6D28NP-100NC
Fixed Inductors CDRH6D28NP-100NC
FIXED IND 10UH 1.7A 65 MOHM SMD

FIXED IND 10UH 1.7A 65 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1487-6-ND 71-CDRH6D28NP-100NC 866264-CDRH6D28NP-100NC 738-CDRH6D28NP-100NC CDRH6D28NP-100NC
Product Name Fixed Inductors SMD 10UH 1.7A 65 MOHM Inductor and Choke Fixed Inductors - CDRH6D28NP-100NC FIXED IND 10UH 1.7A 65 MOHM SMD Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567721P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details