Abracon, LLC Fixed Inductors AISC-0603-R11J-T

Description
110nH Unshielded Wirewound Inductor 250mA 730mOhm Max Nonstandard
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 250mA 730mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10478-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10478-2-ND
Fixed Inductors 535-10478-2-ND
110nH Unshielded Wirewound Inductor 250mA 730mOhm Max Nonstandard

110nH Unshielded Wirewound Inductor 250mA 730mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10478-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10478-1-ND
Fixed Inductors 535-10478-1-ND
110nH Unshielded Wirewound Inductor 250mA 730mOhm Max Nonstandard

110nH Unshielded Wirewound Inductor 250mA 730mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10478-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10478-6-ND
Fixed Inductors 535-10478-6-ND
110nH Unshielded Wirewound Inductor 250mA 730mOhm Max Nonstandard

110nH Unshielded Wirewound Inductor 250mA 730mOhm Max Nonstandard

Buy Now Datasheet
150MHz 250mA Inductor and Choke - 71-AISC-0603-R11J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHz 250mA Inductor and Choke
71-AISC-0603-R11J-T
150MHz 250mA Inductor and Choke 71-AISC-0603-R11J-T
0603 RF Inductor 110nH 5% Ceramic SM 150MHz 250mA Product overview: AISC-0603-R11J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 250mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MHz, 250mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R11J-T can be used for catalog matching and distributor lookup.

0603 RF Inductor 110nH 5% Ceramic SM 150MHz 250mA Product overview: AISC-0603-R11J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 250mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MHz, 250mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R11J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370540-AISC-0603-R11J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370540-AISC-0603-R11J-T
Inductors, Coils, Chokes - Fixed Inductors 1370540-AISC-0603-R11J-T
Win Source Part Number: 1370540-AISC-0603-R1 1J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0603 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Height - Seated (Max): 0.040" (1.02mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 110 nH Current Rating (Amps): 250 mA Shielding: Unshielded DC Resistance (DCR): 730mOhm Max Q @ Freq: 32 @ 150MHz Frequency - Self Resonant: 1.7GHz Inductance Frequency - Test: 150 MHz

Win Source Part Number: 1370540-AISC-0603-R11J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 110 nH
Current Rating (Amps): 250 mA
Shielding: Unshielded
DC Resistance (DCR): 730mOhm Max
Q @ Freq: 32 @ 150MHz
Frequency - Self Resonant: 1.7GHz
Inductance Frequency - Test: 150 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0603-R11J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R11J-T
Fixed Inductors AISC-0603-R11J-T
FIXED IND 110NH 250MA 730MOHM SM

FIXED IND 110NH 250MA 730MOHM SM

Supplier's Site Datasheet
FIXED IND 110NH 250MA 730 MOHM - 5-AISC-0603-R11J-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 110NH 250MA 730 MOHM
5-AISC-0603-R11J-T
FIXED IND 110NH 250MA 730 MOHM 5-AISC-0603-R11J-T
FIXED IND 110NH 250MA 730 MOHM

FIXED IND 110NH 250MA 730 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10478-2-ND 71-AISC-0603-R11J-T 1370540-AISC-0603-R11J-T AISC-0603-R11J-T 5-AISC-0603-R11J-T
Product Name Fixed Inductors 150MHz 250mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors FIXED IND 110NH 250MA 730 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-V3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details