EPCOS AG Fixed Inductors B82476A1224M000

Description
220µH Unshielded Wirewound Inductor 800mA 530mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 800mA 530mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77198-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77198-1-ND
Fixed Inductors 495-77198-1-ND
220µH Unshielded Wirewound Inductor 800mA 530mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 800mA 530mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77198-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77198-6-ND
Fixed Inductors 495-77198-6-ND
220µH Unshielded Wirewound Inductor 800mA 530mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 800mA 530mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77198-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77198-2-ND
Fixed Inductors 495-77198-2-ND
220µH Unshielded Wirewound Inductor 800mA 530mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 800mA 530mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82476A1224M000
1150892-B82476A1224M000
Fixed Inductors - B82476A1224M000 1150892-B82476A1224M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150892-B82476A1224M 000 Series: B82476A1 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 800mA Shielding: Unshielded Inductance: 220μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 800mA Test Frequency: 100kHz Size: 0.510" L x 0.370" W (12.95mm x 9.40mm) Family Name: B82476A1 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 530 mOhm Max Manufacturer Homepage: www.epcos.com Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): B82476B1224M000; DO3316P-224KSB; DO3316P-224KLB; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150892-B82476A1224M000
Series: B82476A1
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 800mA
Shielding: Unshielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Test Frequency: 100kHz
Size: 0.510" L x 0.370" W (12.95mm x 9.40mm)
Family Name: B82476A1
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 530 mOhm Max
Manufacturer Homepage: www.epcos.com
Height - Seated (Maximum): 0.200" (5.08mm)
Alternative Parts (Cross-Reference): B82476B1224M000; DO3316P-224KSB; DO3316P-224KLB;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
220uH 100KHz 0.8A Inductor and Choke - 71-B82476A1224M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 100KHz 0.8A Inductor and Choke
71-B82476A1224M000
220uH 100KHz 0.8A Inductor and Choke 71-B82476A1224M000
Inductor Power Unshielded Wirewound 220uH 20% 100KHz Ferrite 0.8A 0.53Ohm DCR T/R Product overview: B82476A1224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1224M000 can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 220uH 20% 100KHz Ferrite 0.8A 0.53Ohm DCR T/R Product overview: B82476A1224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1224M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 220Uh, 20%, 800Ma, 20Mhz; Inductance Epcos - 85H0395 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 20%, 800Ma, 20Mhz; Inductance Epcos
85H0395
Inductor, 220Uh, 20%, 800Ma, 20Mhz; Inductance Epcos 85H0395
INDUCTOR, 220UH, 20%, 800MA, 20MHZ; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):800mA; Product Range:-; Power Inductor Case:12.95mm x 9.4mm x 5.08mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 220UH, 20%, 800MA, 20MHZ; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Wirewound; Saturation Current (Isat):800mA; Product Range:-; Power Inductor Case:12.95mm x 9.4mm x 5.08mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, B82476A1 Series, 220 H, 20%, Unshielded, 0.53 Ohm, 800 Ma Rohs Compliant Epcos - 94W7802 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476A1 Series, 220 H, 20%, Unshielded, 0.53 Ohm, 800 Ma Rohs Compliant Epcos
94W7802
Surface Mount Power Inductor, B82476A1 Series, 220 H, 20%, Unshielded, 0.53 Ohm, 800 Ma Rohs Compliant Epcos 94W7802
Surface Mount Power Inductor, B82476A1 Series, 220 H, 20%, Unshielded, 0.53 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82476A1 Series, 220 H, 20%, Unshielded, 0.53 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors 220uH 0.8A 20 % 12.95x9.4mm SMD - 3410-B82476A1224M000 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 220uH 0.8A 20 % 12.95x9.4mm SMD
3410-B82476A1224M000
Fixed Inductors 220uH 0.8A 20 % 12.95x9.4mm SMD 3410-B82476A1224M000
Fixed Inductors 220uH 0.8A 20 % 12.95x9.4mm SMD

Fixed Inductors 220uH 0.8A 20 % 12.95x9.4mm SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77198-1-ND 1150892-B82476A1224M000 71-B82476A1224M000 85H0395 94W7802 3410-B82476A1224M000
Product Name Fixed Inductors Fixed Inductors - B82476A1224M000 220uH 100KHz 0.8A Inductor and Choke Inductor, 220Uh, 20%, 800Ma, 20Mhz; Inductance Epcos Surface Mount Power Inductor, B82476A1 Series, 220 H, 20%, Unshielded, 0.53 Ohm, 800 Ma Rohs Compliant Epcos Fixed Inductors 220uH 0.8A 20 % 12.95x9.4mm SMD
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details