Bourns, Inc. Fixed Inductors CV201210-2R2K

Description
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CV201210-2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-2R2KTR-ND
Fixed Inductors CV201210-2R2KTR-ND
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-2R2KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-2R2KDKR-ND
Fixed Inductors CV201210-2R2KDKR-ND
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-2R2KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-2R2KCT-ND
Fixed Inductors CV201210-2R2KCT-ND
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors 2.2uH 10% MULTI LAYER - 103-CV201210-2R2K - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 2.2uH 10% MULTI LAYER
103-CV201210-2R2K
Fixed Inductors 2.2uH 10% MULTI LAYER 103-CV201210-2R2K
Fixed Inductors 2.2uH 10% MULTI LAYER

Fixed Inductors 2.2uH 10% MULTI LAYER

Supplier's Site
Inductor, Multilayer, 2.2Uh, 0.03A, 0805; Inductance Bourns - 44AC1925 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 2.2Uh, 0.03A, 0805; Inductance Bourns
44AC1925
Inductor, Multilayer, 2.2Uh, 0.03A, 0805; Inductance Bourns 44AC1925
INDUCTOR, MULTILAYER, 2.2UH, 0.03A, 0805; Inductance:2.2µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:50MHz; DC Current Rating:30mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 2.2UH, 0.03A, 0805; Inductance:2.2µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:50MHz; DC Current Rating:30mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CV201210 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CV201210-2R2KTR-ND 103-CV201210-2R2K 44AC1925
Product Name Fixed Inductors Fixed Inductors 2.2uH 10% MULTI LAYER Inductor, Multilayer, 2.2Uh, 0.03A, 0805; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details