Taiyo Yuden Co., Ltd. SMD 10uH 2.52MHz 250mA Inductor and Choke CB2518T100M

Description
SMD Inductor 10uH 20% 2.52MHz Ferrite 250mA Product overview: CB2518T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.52MHz, 250mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.52MHz, 250mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 10uH 20% 2.52MHz Ferrite 250mA Product overview: CB2518T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.52MHz, 250mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.52MHz, 250mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 2.52MHz 250mA Inductor and Choke - 71-CB2518T100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 2.52MHz 250mA Inductor and Choke
71-CB2518T100M
SMD 10uH 2.52MHz 250mA Inductor and Choke 71-CB2518T100M
SMD Inductor 10uH 20% 2.52MHz Ferrite 250mA Product overview: CB2518T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.52MHz, 250mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.52MHz, 250mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T100M can be used for catalog matching and distributor lookup.

SMD Inductor 10uH 20% 2.52MHz Ferrite 250mA Product overview: CB2518T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.52MHz, 250mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.52MHz, 250mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CB2518T100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CB2518T100M-ND
Fixed Inductors CB2518T100M-ND
10µH Unshielded Wirewound Inductor 820mA 325mOhm Max 1007 (2518 Metric)

10µH Unshielded Wirewound Inductor 820mA 325mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1003878-CB2518T100M
Inductors, Coils, Chokes - Fixed Inductors 1003878-CB2518T100M
Win Source Part Number: 1003878-CB2518T100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: CB Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Package / Case: 1007 (2518 Metric) DC Resistance (DCR): 325mOhm Max Supplier Device Package: 1007 (2518 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 820 mA Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Taiyo Yuden Other Names: LQ CB 2518T100M Current - Saturation (Isat): 250mA

Win Source Part Number: 1003878-CB2518T100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CB
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
Package / Case: 1007 (2518 Metric)
DC Resistance (DCR): 325mOhm Max
Supplier Device Package: 1007 (2518 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 820 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Mfr: Taiyo Yuden
Other Names: LQ CB 2518T100M
Current - Saturation (Isat): 250mA

Buy Now Datasheet
Fixed Inductors - CB2518T100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CB2518T100M
Fixed Inductors CB2518T100M
FIXED IND 10UH 820MA 325MOHM SMD

FIXED IND 10UH 820MA 325MOHM SMD

Supplier's Site Datasheet
Fixed Inductors 1007 10uH 325mOhms +/-20% 250mA - 782-CB2518T100M - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1007 10uH 325mOhms +/-20% 250mA
782-CB2518T100M
Fixed Inductors 1007 10uH 325mOhms +/-20% 250mA 782-CB2518T100M
Fixed Inductors 1007 10uH 325mOhms +/-20% 250mA

Fixed Inductors 1007 10uH 325mOhms +/-20% 250mA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CB2518T100M CB2518T100M-ND 1003878-CB2518T100M CB2518T100M 782-CB2518T100M
Product Name SMD 10uH 2.52MHz 250mA Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors 1007 10uH 325mOhms +/-20% 250mA
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details