FIXED IND 82UH 2.4A 119 MOHM SMD Product overview: CDRH127/LDNP-820MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.4A, 119 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.4A, 119 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-820M
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915236-CDRH127/LDNP-
Series: CDRH127/LD
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 119mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000
Other Part Number: CDRH127/LDNP-820MC-N
82µH Shielded Inductor 2.4A 119mOhm Max Nonstandard
82µH Shielded Inductor 2.4A 119mOhm Max Nonstandard
82µH Shielded Inductor 2.4A 119mOhm Max Nonstandard
INDUCTOR 82UH 2.4A SHIELDED SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH127/LDNP-820MC | 915236-CDRH127/LDNP-820MC | 308-2292-6-ND | 738-CDRH127/LDNP-820MC |
| Product Name | SMD 82UH 2.4A 119 MOHM Inductor and Choke | Fixed Inductors - CDRH127/LDNP-820MC | Fixed Inductors | INDUCTOR 82UH 2.4A SHIELDED SMD |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Power Inductor | |||
| Core Material | Ferrite | Ferrite | ||
| Inductance Range | 82 microH | 82 microH |