Taiyo Yuden Co., Ltd. Fixed Inductors CBC2016T680K

Description
68µH Unshielded Wirewound Inductor 130mA 9.1Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 130mA 9.1Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3051-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3051-2-ND
Fixed Inductors 587-3051-2-ND
68µH Unshielded Wirewound Inductor 130mA 9.1Ohm Max 0806 (2016 Metric)

68µH Unshielded Wirewound Inductor 130mA 9.1Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3051-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3051-1-ND
Fixed Inductors 587-3051-1-ND
68µH Unshielded Wirewound Inductor 130mA 9.1Ohm Max 0806 (2016 Metric)

68µH Unshielded Wirewound Inductor 130mA 9.1Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors 0806 68uH 9100mOhms +/-10% 130mA - 782-CBC2016T680K - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0806 68uH 9100mOhms +/-10% 130mA
782-CBC2016T680K
Fixed Inductors 0806 68uH 9100mOhms +/-10% 130mA 782-CBC2016T680K
Fixed Inductors 0806 68uH 9100mOhms +/-10% 130mA

Fixed Inductors 0806 68uH 9100mOhms +/-10% 130mA

Supplier's Site
Inductor, 68Uh, 130Ma, 10%, 10Mhz, Smd; Inductance Taiyo Yuden - 82T8578 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 130Ma, 10%, 10Mhz, Smd; Inductance Taiyo Yuden
82T8578
Inductor, 68Uh, 130Ma, 10%, 10Mhz, Smd; Inductance Taiyo Yuden 82T8578
INDUCTOR, 68UH, 130mA, 10%, 10MHZ, SMD; Inductance:68µH; DC Resistance Max:7ohm; Self Resonant Frequency:10MHz; DC Current Rating:130mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, 130mA, 10%, 10MHZ, SMD; Inductance:68µH; DC Resistance Max:7ohm; Self Resonant Frequency:10MHz; DC Current Rating:130mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3051-2-ND 782-CBC2016T680K 82T8578
Product Name Fixed Inductors Fixed Inductors 0806 68uH 9100mOhms +/-10% 130mA Inductor, 68Uh, 130Ma, 10%, 10Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details